EN
  • EN
  • DE

ADS9-V2EBZ

Part No ADS9-V2EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description MOTHERBOARD W/ KINTEX ULTRASCALE / Data Capture Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Manufacturer Analog Devices Inc.
Packaging Box
Type Interface
Function Data Capture
Embedded Yes, FPGA / CPLD
Primary Attributes ADC Evaluation
Supplied Contents Board(s)
Base Product Number ADS9-V2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Other Part Number -2735-ADS9-V2EBZ,505-ADS9-V2EBZ
Standard Package 1
Win Source Part Number 1321154-ADS9-V2EBZ
Ultra Librarian 3D Model Ultra Librarian ADS9-V2EBZ CAD Model

Description

Introducing the ADS9-V2EBZ from Analog Devices Inc.

The ADS9-V2EBZ is a high-performance evaluation board designed by Analog Devices Inc., a leader in the semiconductor industry. This board is specifically tailored for the evaluation of high-speed analog-to-digital converters (ADCs) and offers engineers and developers a robust platform for testing and optimizing their ADC designs.

Key Features:

  • Compatibility: The ADS9-V2EBZ is compatible with a wide range of ADCs, making it a versatile tool for various applications.
  • User-Friendly Interface: It comes with an intuitive user interface that simplifies the configuration and operation of the ADC, allowing users to focus on performance analysis and data collection.
  • High-Speed Data Transfer: Equipped with an FMC connector, the board supports high-speed data transfer to and from the ADC, ensuring accurate and efficient data acquisition.
  • Software Support: The evaluation board is supported by comprehensive software that includes drivers and example code, helping to accelerate the development process.
  • Power Supply Options: Multiple power supply options are available, providing flexibility in power management and the ability to optimize for different ADC configurations.
  • Compact Design: The compact form factor of the ADS9-V2EBZ makes it easy to integrate into existing setups without requiring significant additional space.

Applications:

The ADS9-V2EBZ is ideal for a variety of applications that require precise data conversion, such as:

  • Medical imaging systems
  • Professional high-speed data acquisition systems
  • Telecommunications equipment
  • Radar and satellite communication systems
  • Industrial automation and process control

Whether you are developing cutting-edge medical technology or enhancing communication infrastructure, the ADS9-V2EBZ provides the reliability and performance needed to achieve your design goals.

Conclusion:

With its exceptional performance, ease of use, and versatility, the ADS9-V2EBZ from Analog Devices Inc. stands out as a top-tier evaluation platform for ADCs. By choosing this evaluation board, developers can ensure that they have the right tools to bring their high-speed data conversion solutions to market with confidence and speed.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess