EN
  • EN
  • DE

ADPD4100BCBZR7

Part No ADPD4100BCBZR7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description OPTICAL AFE FOR WEARABLES-SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Front End
Input Type Digital
Output Type SPI
Current - Supply 10 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 35-UFBGA, WLCSP
Supplier Device Package 35-WLCSP (3.11x2.14)
Base Product Number ADPD4100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADPD4100BCBZR7TR,505-ADPD4100BCBZR7CT,505-ADPD4100BCBZR7DKR,-2735-ADPD4100BCBZR7CT,-2735-ADPD4100BCBZR7DKR
Standard Package 1,500
Win Source Part Number 1318439-ADPD4100BCBZR7
Ultra Librarian 3D Model Ultra Librarian ADPD4100BCBZR7 CAD Model

Description

The ADPD4100BCBZR7 from Analog Devices Inc. is a highly integrated multimodal sensor front end, designed for a wide range of measurement applications. This versatile component is capable of working with multiple sensor types including photodiodes, thermistors, electrochemical sensors, and more, making it a perfect choice for developers looking to create advanced health monitoring, industrial monitoring, and consumer wearable devices.

At the heart of the ADPD4100BCBZR7 is its ability to perform high-precision optical measurements. It features programmable time slots, enabling simultaneous measurements of various signals, which is pivotal for applications requiring complex sensor fusion. The device's flexibility is further enhanced by its ability to support up to 15 time slots per measurement cycle.

With its integrated 14-bit analog-to-digital converter (ADC), the ADPD4100BCBZR7 ensures accurate and high-resolution data acquisition. The ADC, along with the device's low noise design, provides exceptional signal quality, vital for critical applications such as medical diagnostics and advanced health tracking.

The sensor front end also includes an advanced digital engine that offers a variety of digital filters and decimation options, allowing for significant data processing within the device itself. This reduces the processing load on the host processor and can help to lower overall power consumption — a key factor in battery-powered devices.

Moreover, the ADPD4100BCBZR7 is designed to operate efficiently, with a programmable sampling rate and a power-saving mode that minimizes power usage when the device is inactive. These features make it an excellent choice for portable and wearable applications where power management is critical.

Enclosed in a compact BGA package, the ADPD4100BCBZR7 is designed for space-constrained applications. Its small footprint does not compromise on performance, making it an ideal solution for sophisticated multi-sensor platforms that require a minimalistic design approach.

With its robust set of features and capabilities, the ADPD4100BCBZR7 from Analog Devices Inc. is a powerful component for developers and engineers looking to push the boundaries of what's possible with sensor technology in a range of industries.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6484 $70.9452
6+ $19.4038 $116.4228
8+ $18.7974 $150.3792
11+ $18.1911 $200.1021
15+ $17.5847 $263.7705
20+ $15.7656 $315.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess