EN
  • EN
  • DE

ADM3488ARZN

Part No ADM3488ARZN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM3488
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADM3488ARZN-AD,ANAANAADM3488ARZN
Standard Package 98
Win Source Part Number 1323526-ADM3488ARZN
Ultra Librarian 3D Model Ultra Librarian ADM3488ARZN CAD Model

Description

ADM3488ARZN Transceiver by Analog Devices Inc.

The ADM3488ARZN is a robust, high-speed transceiver from Analog Devices Inc., designed to operate using the RS-485 and RS-422 communication standards. This component is an essential building block in applications requiring high-speed data transmission over long distances or in noisy environments. It is particularly well-suited for industrial networks, building automation, and complex multi-point communication systems.

Key Features

  • Interface Type: RS-485/RS-422, ensuring compatibility with industry-standard communication protocols.
  • Data Rate: Capable of achieving up to 10 Mbps, providing swift data transfer for time-sensitive applications.
  • Supply Voltage: Operates within a supply voltage range of 3.3V, making it suitable for low-power operations and compatible with various systems.
  • Integrated Protection: Features thermal shutdown and short-circuit protection, enhancing the reliability and longevity of the device.
  • Half-Duplex Functionality: Supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, thus reducing system costs and complexity.
  • ESD Protection: Equipped with ±15kV ESD protection on the transceiver bus pins, safeguarding the device against electrostatic discharges.
  • Temperature Range: Operational across an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Package: Comes in a space-saving narrow SOIC package, ideal for compact designs and reducing the overall footprint on the PCB.

Applications

The ADM3488ARZN is versatile and can be used in a variety of applications, including:

  • Industrial control and automation systems
  • Building automation and climate control
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Networked security cameras and access control

With its combination of speed, reliability, and robust protection features, the ADM3488ARZN from Analog Devices Inc. is an excellent choice for designers looking to implement RS-485/RS-422 communication interfaces in their electronic systems. Its performance and durability are designed to meet the stringent demands of modern industrial and commercial environments.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess