EN
  • EN
  • DE

ADM3315EACPZ-REEL7

Part No ADM3315EACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 32LFCSP / 3/3 Transceiver Full RS232 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 140 mV
Data Rate 460Kbps
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADM3315
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM3315EACPZ-REEL7CT,ADM3315EACPZ-REEL7-ND,2156-ADM3315EACPZ-REEL7,ADM3315EACPZ-REEL7TR,ADM3315EACPZ-REEL7DKR,ANAANAADM3315EACPZ-REEL7
Standard Package 1,500
Win Source Part Number 1323451-ADM3315EACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM3315EACPZ-REEL7 CAD Model

Description

ADM3315EACPZ-REEL7: A High-Speed, Full-Duplex RS-232 Transceiver from Analog Devices Inc.

The ADM3315EACPZ-REEL7 is a state-of-the-art RS-232 transceiver from Analog Devices Inc., designed to facilitate high-speed serial communication in a variety of applications. This transceiver is capable of operating at data rates up to 460 kbps, making it an excellent choice for applications that require fast and reliable data exchange. It is available in a compact, 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers enhanced thermal performance.

With the ADM3315EACPZ-REEL7, users can benefit from full-duplex communication, which allows for simultaneous transmission and reception of data. This feature is particularly useful in complex systems where two-way communication is essential. The device supports a wide power supply range from 3.0 V to 5.5 V, making it versatile for use in various system designs.

One of the key features of this product is its integrated electrostatic discharge (ESD) protection circuitry. The transceiver is protected against ESD events up to ±15 kV on the RS-232 input/output lines, ensuring robust performance and longevity in harsh environments. This level of protection is crucial for preventing damage to the device and maintaining system reliability.

The ADM3315EACPZ-REEL7 also includes a shutdown mode that significantly reduces power consumption when the device is not in use. This feature is ideal for battery-powered or energy-sensitive applications, where power efficiency is a priority. When in shutdown mode, the device's supply current falls to a mere 1 µA, providing substantial power savings.

For design flexibility, this transceiver incorporates a logic level translator that allows for easy interfacing with different logic families. This means that the ADM3315EACPZ-REEL7 can be seamlessly integrated into systems with varying logic levels without the need for additional level-shifting hardware.

Overall, the ADM3315EACPZ-REEL7 is a reliable and feature-rich RS-232 transceiver that offers high-speed data transfer, robust ESD protection, low power consumption, and ease of integration. Whether used in industrial control systems, point-of-sale terminals, or communication equipment, this product from Analog Devices Inc. is engineered to meet the rigorous demands of modern serial communication protocols.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9469 $55.5752
18+ $5.7000 $102.6000
28+ $5.5219 $154.6132
38+ $5.3437 $203.0606
49+ $5.1656 $253.1144
65+ $4.6312 $301.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 507 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess