EN
  • EN
  • DE

ADM3063EBRZ

Part No ADM3063EBRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS485 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30 mV
Data Rate 500kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADM3063
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADM3063EBRZ
Standard Package 56
Win Source Part Number 1323398-ADM3063EBRZ
Ultra Librarian 3D Model Ultra Librarian ADM3063EBRZ CAD Model

Description

ADM3063EBRZ: Robust, High-Speed RS-485 Transceiver from Analog Devices Inc.

The ADM3063EBRZ is a state-of-the-art RS-485/RS-422 transceiver designed to operate in harsh industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver integrates iCoupler® and isoPower® technologies, providing isolation in a compact, surface-mount package. The ADM3063EBRZ is specifically engineered to address the needs of high-speed data communication systems that require robustness against noise and electrical disturbances.

Key Features

  • Integrated Isolation: With Analog Devices' innovative iCoupler technology, the ADM3063EBRZ offers 2.5 kV rms signal and power isolation, ensuring reliable data transmission even in electrically noisy environments.
  • High-Speed Operation: This transceiver supports data rates up to 16 Mbps, making it suitable for high-speed serial communication applications.
  • Half-Duplex RS-485/RS-422 Compatibility: The device can be used in half-duplex RS-485 or RS-422 networks, providing versatility in various industrial and commercial applications.
  • Thermal Shutdown Protection: The ADM3063EBRZ is equipped with thermal shutdown protection, safeguarding the device from damage due to excessive power dissipation.
  • Reduced Power Consumption: It operates with a low quiescent current, contributing to energy-efficient system designs.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring performance in extreme conditions.

Applications

The ADM3063EBRZ is ideal for a variety of applications where data integrity and isolation are crucial. These include:

  • Industrial fieldbus networks
  • Building automation
  • Process control systems
  • Data acquisition systems

Package and Quality

Encased in a compact 8-lead SOIC package, the ADM3063EBRZ is designed for space-constrained applications. It is RoHS compliant and meets stringent industrial quality standards, ensuring reliability and performance consistency.

With its combination of high-speed data transmission, electrical isolation, and robust operation, the ADM3063EBRZ from Analog Devices Inc. is a superior choice for designers looking to enhance the integrity and efficiency of their communication systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1086 $59.0634
46+ $2.5506 $117.3276
71+ $2.4709 $175.4339
97+ $2.3912 $231.9464
125+ $2.3115 $288.9375
168+ $2.0725 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess