EN
  • EN
  • DE

ADM1032AR-1

Part No ADM1032AR-1
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SYSTEM TEMPERATURE MONITOR / Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Packaging Bulk
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 100°C
Sensing Temperature - Remote 0°C ~ 120°C
Output Type SMBus
Voltage - Supply 3V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 100°C
Temperature Range - Operating 0°C ~ 120°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADM1032AR-1,ANAANAADM1032AR-1
Standard Package 1
Win Source Part Number 1336508-ADM1032AR-1
Ultra Librarian 3D Model Ultra Librarian ADM1032AR-1 CAD Model

Description

The ADM1032AR-1 from Analog Devices Inc. is a highly integrated and sophisticated temperature monitor and fan control solution designed for a variety of applications. This precision device is capable of monitoring the temperature of its own environment as well as the temperature of an external diode-connected transistor, which can be used to monitor the temperature of a processor or other integrated circuit.

Key Features

  • Accuracy: The ADM1032AR-1 offers ±1°C accuracy for both on-chip and remote temperature sensing, ensuring precise temperature monitoring and reliable performance.
  • Remote Diode Temperature Sensing: The ability to monitor an external diode means that this device can be used to track the temperature of a specific component, allowing for targeted cooling and protection measures.
  • Programmable Fan Control: This feature allows users to set fan speed profiles based on temperature readings, enabling energy-efficient cooling by adjusting fan speeds as needed.
  • Overtemperature Alarm: The ADM1032AR-1 can trigger an alarm when temperatures exceed programmable limits, providing an additional layer of protection for sensitive electronic components.
  • SMBus Interface: The device supports System Management Bus (SMBus) communication, facilitating easy integration into existing hardware configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM1032AR-1 is suitable for battery-powered or energy-conscious applications.

Applications

The ADM1032AR-1 is versatile and can be used in a wide range of applications, including:

  • Desktop and notebook computers
  • Servers and telecommunications equipment
  • Electronic test equipment
  • Industrial and medical equipment

With its robust feature set and reliable performance, the ADM1032AR-1 from Analog Devices Inc. stands out as a leading solution for thermal management and fan control. Whether it's ensuring the longevity of critical computing hardware or maintaining the optimal temperature in precision instruments, the ADM1032AR-1 is an excellent choice for designers and engineers looking for a high-quality temperature monitoring and control solution.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess