EN
  • EN
  • DE

ADM706RARZ-REEL7

Part No ADM706RARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.63V WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009053-ADM706RARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM706RARZ-REEL7 CAD Model

Description

Product Overview: ADM706RARZ-REEL7 by Analog Devices Inc.

The ADM706RARZ-REEL7 is a high-performance supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This product is specifically engineered to monitor power supply voltages in microprocessor systems, helping to ensure proper system boot-up and operation by providing a reset signal to the processor upon detection of voltage anomalies.

Key Features

  • Voltage Monitoring: The ADM706RARZ-REEL7 offers precise monitoring of the power supply voltage, ensuring that the system remains within operational limits.
  • Reset Output: It provides a reset output during power-up, power-down, and brownout conditions. The reset timeout period is typically 200 ms, ensuring the system has adequate time to stabilize.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit boasts a low power consumption, making it ideal for battery-operated devices.
  • High Accuracy: It features high accuracy in voltage monitoring, which is crucial for reliable system performance and stability.
  • Compact Package: The device comes in a small outline integrated circuit package (SOIC), specifically in a 3 mm x 3 mm package, which is suitable for space-constrained applications.
  • Temperature Range: The ADM706RARZ-REEL7 operates over an extended temperature range, making it versatile for various industrial applications.

Applications

The ADM706RARZ-REEL7 is ideal for a wide range of applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Intelligent instruments
  • Portable and battery-powered equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM706RARZ-REEL7 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance.

With its robust feature set and dependable performance, the ADM706RARZ-REEL7 supervisory circuit is an essential component for designers looking to enhance the stability and reliability of their power-sensitive microprocessor-based systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9034 $54.2040
135+ $0.7412 $100.0620
210+ $0.7181 $150.8010
290+ $0.6949 $201.5210
375+ $0.6717 $251.8875
500+ $0.6023 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess