EN
  • EN
  • DE

ADL5721ACPZN-R7

Part No ADL5721ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 5.9GHZ-8.5GHZ 8LFCSP / RF Amplifier IC 5.9GHz ~ 8.5GHz 8-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 5.9GHz ~ 8.5GHz
P1dB -10dBm
Gain 25dB
Noise Figure 1.7dB
Voltage - Supply 3.3V
Current - Supply 74mA
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADL5721
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.33.0001
Other Part Number -2735-ADL5721ACPZN-R7CT,ADL5721ACPZN-R7DKR,ADL5721ACPZN-R7TR,ADL5721ACPZN-R7CT,ADL5721ACPZN-R7-ND,-2735-ADL5721ACPZN-R7DKR
Standard Package 3,000
Win Source Part Number 1321603-ADL5721ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5721ACPZN-R7 CAD Model

Description

The ADL5721ACPZN-R7 is a high-performance, single-ended, RF amplifier brought to you by Analog Devices Inc., a leader in semiconductor design and manufacturing. This device is part of their extensive range of RF components that are designed to offer superior performance in a variety of wireless applications.

The ADL5721ACPZN-R7 operates within a frequency range that makes it suitable for a broad array of RF applications. It is meticulously engineered to provide a high gain, which is essential for amplifying weak signals without significantly adding to the noise level. This feature makes it an ideal choice for use in communication systems, radar systems, base stations, and other sophisticated RF pathways.

This amplifier comes in a compact package that is designed to be easy to integrate into a wide range of electronic assemblies. Its small footprint allows for efficient use of board space, which is critical in modern electronic devices where space is at a premium. The ADL5721ACPZN-R7 also boasts a robust thermal performance, ensuring reliable operation even under challenging environmental conditions.

One of the key advantages of the ADL5721ACPZN-R7 is its ability to maintain linearity across its operating range. This characteristic is particularly important in maintaining the integrity of the signal being amplified, thus ensuring minimal distortion. The device also features a single power supply operation, simplifying the power supply design and reducing the overall system complexity.

Analog Devices Inc. has equipped the ADL5721ACPZN-R7 with advanced design features to ensure low power consumption without compromising on performance. This makes it an energy-efficient solution for battery-powered devices or applications where power efficiency is a critical consideration.

In summary, the ADL5721ACPZN-R7 from Analog Devices Inc. is a versatile RF amplifier that combines high gain, excellent linearity, and efficient power usage. Its robust design and high reliability make it a top choice for engineers and designers looking to enhance the performance of their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3081 $69.2324
9+ $14.2016 $127.8144
13+ $13.7578 $178.8514
18+ $13.3141 $239.6538
23+ $12.8702 $296.0146
31+ $11.5388 $357.7028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess