EN
  • EN
  • DE

ADHV4702-1BCPZ

Part No ADHV4702-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 12LFCSP / General Purpose Amplifier 1 Circuit 12-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 74V/µs
-3db Bandwidth 10 MHz
Current - Input Bias 0.3 pA
Voltage - Input Offset 150 µV
Current - Supply 3mA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 220 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 12-WQFN Exposed Pad, CSP
Supplier Device Package 12-LFCSP (7x7)
Base Product Number ADHV4702
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADHV4702-1BCPZ-ND,505-ADHV4702-1BCPZ,-2735-ADHV4702-1BCPZ
Standard Package 1
Win Source Part Number 1321007-ADHV4702-1BCPZ
Ultra Librarian 3D Model Ultra Librarian ADHV4702-1BCPZ CAD Model

Description

Product Overview: ADHV4702-1BCPZ

The ADHV4702-1BCPZ is a high-performance, precision operational amplifier (op-amp) from Analog Devices Inc., designed to cater to a wide range of applications requiring high voltage operations and stable performance. This device is an excellent choice for professionals in the fields of test and measurement, laboratory equipment, and industrial control systems.

Key Features

  • High Voltage Range: The ADHV4702-1BCPZ operates at a wide supply voltage range, accommodating applications that require voltages up to ±220 V or 440 V single supply, which is essential for high-side and low-side gate driver applications or test equipment.
  • Low Noise Performance: With a low input voltage noise density of 2.2 nV/√Hz, this op-amp ensures precision and accuracy in sensitive signal processing applications, reducing the impact of unwanted signal perturbations.
  • High Output Current: Capable of delivering a continuous output current of up to 20 mA, this component is suitable for driving a variety of loads.
  • Robust Thermal Performance: The ADHV4702-1BCPZ is housed in a 16-lead SOIC package with an exposed pad for enhanced thermal dissipation, ensuring reliable operation even in thermally challenging conditions.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to +85°C, making it versatile for use in both commercial and industrial environments.

Applications

The ADHV4702-1BCPZ is adept at handling a variety of applications, such as:

  • High voltage instrumentation
  • Piezoelectric transducer drivers
  • Electrometers and photodiode amplifiers
  • High voltage power supplies
  • ATE equipment

Product Specifications

The ADHV4702-1BCPZ is characterized by its exceptional specifications that include a gain bandwidth product of 10 MHz, a slew rate of 22 V/µs, and a low input bias current. These features, combined with its robust design and high voltage capabilities, make it an ideal solution for designers seeking a reliable and high-performing op-amp for their demanding applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess