EN
  • EN
  • DE

8428001206031

Part No 8428001206031
Manufacturer Amphenol Commercial Products
Catalog Rectangular Connectors
Description STRAIN RELIEF 812 SERIES 14 POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Commercial Products
Series 812
Accessory Type Strain Relief
Number of Positions 14
For Use With/Related Products 812 Series
Win Source Part Number 760254-8428001206031
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8428001206031 CAD Model

Description

The 8428001206031 is a rectangular connector manufactured by Amphenol Commercial Products. It is designed for board-to-board or cable-to-board connections in various electronic systems. These connectors provide reliable electrical connections and are commonly used in data, signal, and power transmission applications.

Applications:

  • Board-to-Board Connections: Used to connect printed circuit boards (PCBs) in electronic devices.
  • Cable-to-Board Connections: Provides connections between cables and PCBs.
  • Data Transmission: Used in applications requiring high-speed data transfer.
  • Signal Transmission: Transmits analog and digital signals in electronic systems.
  • Power Distribution: Distributes power to various components on a PCB.

Features:

  • Rectangular Design: Provides a compact and efficient connection interface.
  • High Pin Count: Accommodates a large number of connections in a small space.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Locking Mechanism: Ensures a reliable and stable connection.
  • Easy Installation: Designed for simple and efficient assembly.

Benefits:

  • Reliable Connections: Provides stable and secure electrical connections.
  • Compact Design: Saves space on PCBs and in electronic devices.
  • Versatile Applications: Suitable for a wide range of applications.
  • Easy Maintenance: Simple to install and replace.
  • Cost-Effective: Offers a balance of performance and price.

Additional Details:

While specific details such as pin count, pitch, and voltage/current ratings would require referencing the product datasheet, rectangular connectors like the 8428001206031 from Amphenol typically offer a variety of options in terms of contact material (e.g., phosphor bronze, brass), plating (e.g., gold, tin), and housing material (e.g., plastic). They often feature polarization to prevent mis-mating. These connectors are crucial for maintaining signal integrity and power delivery in electronic devices.

You May Also Be Interested in

Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7309 $61.5017
30+ $3.8820 $116.4600
47+ $3.7607 $176.7529
64+ $3.6394 $232.9216
83+ $3.5181 $292.0023
110+ $3.1543 $346.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess