EN
  • EN
  • DE

ADG611YRZ

Part No ADG611YRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NCX4 115OHM 16SOIC / 4 Circuit IC Switch 1:1 115Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 115Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Max) 65ns, 40ns
-3db Bandwidth 680MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off) , CD(off) ) 5pF, 5pF
Current - Leakage (IS(off) ) (Max) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG611
Standard Package 48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350783-ADG611YRZ
Ultra Librarian 3D Model Ultra Librarian ADG611YRZ CAD Model

Description

Analog Devices Inc. ADG611YRZ CMOS Switch

The ADG611YRZ is a high-performance, quad single-pole single-throw (SPST) switch from Analog Devices Inc., renowned for their precision engineering in the field of semiconductor manufacturing. This device is a part of the CMOS (Complementary Metal-Oxide-Semiconductor) range of switches which are designed to provide high efficiency with low power consumption, making them an ideal choice for a wide array of applications, including data acquisition systems, communication systems, and medical equipment.

The ADG611YRZ operates using a single power supply ranging from +3V to +5.5V, which allows for seamless integration into most low voltage systems. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. With a typical on-resistance of just 0.8 ohms, the device ensures minimal signal distortion and attenuation. Additionally, the switch exhibits a very low charge injection, which further improves its performance in precision applications.

One of the key features of the ADG611YRZ is its TTL/CMOS-compatible digital inputs, which simplify the interface with control logic. The switch also boasts a fast switching action, with t_ON and t_OFF times of typically 30 ns and 20 ns, respectively, thereby providing swift response for critical applications. The low power dissipation of the ADG611YRZ is a testament to its efficiency, with a power consumption that is less than 0.01 µW, making it an eco-friendly choice for power-sensitive designs.

The ADG611YRZ is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Its robust design ensures reliable performance over the extended industrial temperature range of -40°C to +85°C, thus offering versatility across various environments.

Designed with reliability in mind, the ADG611YRZ features built-in overvoltage protection that shields the device from momentary input overvoltage events, thereby prolonging its operational lifespan. This switch is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of modern electronic systems.

Whether you're designing for precision analog switching, sample hold circuits, or you need a reliable switch for your digital signal processing, the ADG611YRZ from Analog Devices Inc. is a choice that promises performance and durability.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3188 $58.5068
27+ $4.3636 $117.8172
41+ $4.2273 $173.3193
57+ $4.0910 $233.1870
74+ $3.9547 $292.6478
98+ $3.5459 $347.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 469 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess