EN
  • EN
  • DE

ADFS5758BCPZ

Part No ADFS5758BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description FUNCTIONALSAFECERTIFIED VERSION/ / 16 Bit Digital to Analog Converter 1 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Number of D/A Converters 1
Settling Time 15µs (Typ), 20µs
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 7V ~ 33V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±0.006FSR (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Case / Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number ADFS5758
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,505-ADFS5758BCPZ,-2735-ADFS5758BCPZ,505-ADFS5758BCPZTR,505-ADFS5758BCPZTR-ND
Standard Package 1
Win Source Part Number 1317892-ADFS5758BCPZ
Ultra Librarian 3D Model Ultra Librarian ADFS5758BCPZ CAD Model

Description

The ADFS5758BCPZ is a state-of-the-art digital-to-analog converter (DAC) product from Analog Devices Inc., a leading global high-performance analog technology company. This DAC is part of a family of high-speed, precision data converters designed to deliver unmatched performance for a wide range of applications, including industrial automation, telecommunications, healthcare, and instrumentation.

Key Features:

  • Resolution: The ADFS5758BCPZ boasts a high resolution of 16 bits, providing fine granularity and precise digital to analog conversion, ensuring accurate representation of the input signal.
  • Channel Count: This device offers 8 independent DAC channels, making it ideal for complex systems that require multiple analog outputs controlled from a single digital source.
  • Output Range: The DAC provides a versatile output range, which can be configured to accommodate various applications and signal requirements.
  • Interface: It features a serial peripheral interface (SPI) that facilitates easy communication with microcontrollers or digital signal processors, allowing for straightforward integration into digital systems.
  • Package: The ADFS5758BCPZ comes in a compact 48-lead LFCSP (7x7mm) package, which is suitable for space-constrained applications without compromising on performance.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in harsh environments and ensuring consistent performance across various temperature conditions.

Applications:

With its robust feature set, the ADFS5758BCPZ is ideal for a variety of applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control Systems
  • Medical Imaging Equipment
  • Telecommunication Infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADFS5758BCPZ is no exception. Each unit is built to meet high standards, ensuring long-term performance and stability in critical systems.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team. The ADFS5758BCPZ is a testament to Analog Devices' legacy of innovation and excellence in the field of high-precision data conversion.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9559 $99.9118
3+ $40.9895 $122.9685
4+ $39.7086 $158.8344
6+ $38.4277 $230.5662
7+ $37.1467 $260.0269
10+ $33.3040 $333.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess