EN
  • EN
  • DE

ADE7923ARWZ

Part No ADE7923ARWZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC SHUNT/METER 24BIT 8K 20SOIC / Shunt, Meter 24 b 8k I²C, SPI 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Shunt, Meter
Number of Channels 3
Resolution (Bits) 24 b
Sampling Rate (Per Second) 8k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADE7923
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADE7923ARWZ,2156-ADE7923ARWZ
Standard Package 37
Win Source Part Number 1321241-ADE7923ARWZ
Ultra Librarian 3D Model Ultra Librarian ADE7923ARWZ CAD Model

Description

Product Overview: ADE7923ARWZ

The ADE7923ARWZ is a cutting-edge integrated circuit from Analog Devices Inc., designed for high-precision energy measurement in residential and industrial applications. This device is part of the ADE product family, known for their reliability and performance in power monitoring and energy metering solutions.

Key Features

  • High Accuracy: The ADE7923ARWZ provides exceptional measurement accuracy, making it suitable for applications that require precise energy consumption data.
  • Multi-Channel Support: It features multiple analog-to-digital converters (ADCs) that enable simultaneous sampling of voltage and current signals, enhancing its capability to monitor various parameters.
  • Integrated Signal Processing: With an integrated digital signal processor, the device can perform complex calculations for real power, apparent power, and reactive power, delivering processed data ready for analysis.
  • Low Power Consumption: Designed with power efficiency in mind, the ADE7923ARWZ operates with minimal power consumption, making it an eco-friendly choice for energy metering systems.
  • Flexible Communication: The device supports SPI (Serial Peripheral Interface) communication, allowing for easy integration with microcontrollers and other digital systems.

Applications

The ADE7923ARWZ is versatile and can be used in a variety of applications, including:

  • Smart energy meters
  • Power quality monitoring
  • Renewable energy systems
  • Industrial automation
  • Home energy management systems

Technical Specifications

Parameter Value
Package / Case 24-SOIC (0.295", 7.50mm Width)
Operating Temperature -40°C ~ 85°C
Supply Voltage 3.3V

For detailed technical specifications and application guidance, Analog Devices Inc. provides comprehensive datasheets and technical support for the ADE7923ARWZ.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9478 $59.3736
29+ $4.0598 $117.7342
45+ $3.9329 $176.9805
61+ $3.8061 $232.1721
79+ $3.6791 $290.6489
106+ $3.2986 $349.6516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess