EN
  • EN
  • DE

ADDS-21065L-EZ-LAB

Part No ADDS-21065L-EZ-LAB
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ADDS-21065 DEV KIT / ADSP-21065L SHARC® DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series SHARC®
Package Bulk
Board Type Evaluation Platform
Type DSP
Utilized IC / Part ADSP-21065L
Mounting Type Fixed
Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 1345395-ADDS-21065L-EZ-LAB
Ultra Librarian 3D Model Ultra Librarian ADDS-21065L-EZ-LAB CAD Model

Description

ADDS-21065L-EZ-LAB Product Overview

The ADDS-21065L-EZ-LAB from Analog Devices Inc. is a comprehensive development and evaluation solution designed for engineers and developers working with the ADSP-21065L SHARC® Processor. This product provides an extensive range of features to facilitate the design, testing, and implementation of applications requiring high-performance digital signal processing.

Key Features

  • High-Performance SHARC Processor: At the heart of the ADDS-21065L-EZ-LAB is the ADSP-21065L, which delivers exceptional processing power, ideal for applications such as audio processing, industrial control, and instrumentation.
  • Comprehensive Development Tools: The kit includes a full suite of development tools, including an EZ-KIT Lite evaluation board, VisualDSP++® development and debugging environment (limited edition), and example programs to kickstart the development process.
  • Expandable Platform: With a host of expansion interfaces, the ADDS-21065L-EZ-LAB allows for the integration of custom and third-party expansion boards, providing flexibility for specific application needs.
  • Onboard Debugging Features: The EZ-KIT Lite features an integrated USB-based emulator, which offers seamless debugging capabilities without the need for additional hardware.
  • Extensive Documentation: Analog Devices Inc. provides detailed documentation, including a hardware reference manual, software user's guide, and application notes to support developers throughout the development process.

Applications

The ADDS-21065L-EZ-LAB is suitable for a wide range of high-performance DSP applications, including:

  • Professional and consumer audio systems
  • Advanced industrial control systems
  • Medical imaging equipment
  • Telecommunications infrastructure
  • Instrumentation and measurement devices

Why Choose ADDS-21065L-EZ-LAB?

The ADDS-21065L-EZ-LAB is an ideal choice for developers seeking a robust and versatile platform for DSP applications. Its combination of a powerful SHARC processor, comprehensive development tools, and expandability ensures a smooth and efficient development experience. Whether you are developing cutting-edge audio equipment, sophisticated control systems, or high-speed instrumentation, the ADDS-21065L-EZ-LAB provides the resources needed to deliver innovative solutions with reduced time-to-market.

You May Also Be Interested in

Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess