EN
  • EN
  • DE

CN5830-750BG1521-SCP-Y-G

Part No CN5830-750BG1521-SCP-Y-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1052817-CN5830-750BG1521-SCP-Y-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5830-750BG1521-SCP-Y-G CAD Model

Description

The CN5830-750BG1521-SCP-Y-G is a multi-core processor from Cavium's Octeon II family, designed for high-performance networking and security applications. This processor combines a powerful MIPS64 architecture with extensive hardware acceleration capabilities to deliver exceptional throughput and efficiency. It’s a suitable choice for building advanced network infrastructure devices.

Applications

  • Network Security: Employed in firewalls, intrusion detection/prevention systems (IDS/IPS), VPN gateways, and other security appliances.
  • Service Provider Equipment: Found in routers, switches, and other networking equipment within service provider networks.
  • Wireless Infrastructure: Used in wireless access points, base stations, and controllers to manage network traffic.
  • Storage Solutions: Integrated into network-attached storage (NAS) devices and storage controllers for efficient data management.
  • Cloud Computing: Used in servers and networking components within cloud data centers to provide scalable and secure services.

Features

  • Multi-Core MIPS64 Architecture: Features multiple MIPS64 cores to enable parallel processing and high performance.
  • Hardware Acceleration: Includes hardware accelerators for cryptography, packet processing, and deep packet inspection (DPI).
  • Integrated I/O Interfaces: Supports various I/O interfaces, including Gigabit Ethernet, 10 Gigabit Ethernet, PCI Express, and USB.
  • Security Features: Provides secure boot, hardware-based encryption, and tamper detection to enhance security.
  • Power Efficiency: Designed for power efficiency, making it suitable for deployment in energy-sensitive environments.

Benefits

  • High Performance: Delivers high performance for demanding networking and security applications.
  • Enhanced Security: Improves security through hardware-based encryption and other security features.
  • Reduced Latency: Minimizes latency in packet processing and forwarding.
  • Simplified Development: Offers a software development kit (SDK) that simplifies application development.
  • Lower Total Cost of Ownership (TCO): Reduces TCO through power efficiency and integration of key features.

Additional Details

The CN5830-750BG1521-SCP-Y-G operates at 750 MHz. It uses a low-power process technology to minimize power consumption. The device is packaged in a BGA (Ball Grid Array) for easy integration into printed circuit boards. Detailed specifications, including memory interface types, cache sizes, and power consumption figures, are available in the official Cavium documentation.

You May Also Be Interested in

Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess