EN
  • EN
  • DE

ADD8704ARU

Part No ADD8704ARU
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Bulk
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 5.8 MHz
-3db Bandwidth 6.8 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 2 mV
Current - Supply 2.8mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANAADD8704ARU,2156-ADD8704ARU
Standard Package 1
Win Source Part Number 1316563-ADD8704ARU
Ultra Librarian 3D Model Ultra Librarian ADD8704ARU CAD Model

Description

Product Overview: ADD8704ARU by Analog Devices Inc.

The ADD8704ARU is a high-performance, precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to deliver outstanding accuracy and speed, making it an ideal choice for a wide range of applications that require reliable digital representation of analog signals.

Key Features

  • High Resolution: The ADD8704ARU offers excellent resolution for capturing the finest details in analog signals.
  • Fast Sampling Rate: With a rapid sampling rate, this ADC is capable of processing high-frequency signals without missing a beat.
  • Low Power Consumption: Engineered for efficiency, the ADD8704ARU minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Durable Design: Constructed to meet the rigorous standards of industrial applications, this product promises longevity and consistent performance.

Applications

The versatility of the ADD8704ARU allows it to be used in various domains, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Communication infrastructure

Technical Specifications

The ADD8704ARU is housed in a robust package that ensures its reliability in diverse environments. Its technical specifications are tailored to meet the demands of sophisticated electronic systems:

  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Number of Channels: Multiple channels for concurrent signal processing
  • Interface: User-friendly interface for seamless integration with other components
  • Supply Voltage: Optimized for common system voltages to ensure compatibility

Quality and Support

Analog Devices Inc. is committed to delivering not just superior products but also exceptional support. The ADD8704ARU comes with comprehensive technical documentation, application notes, and customer support to assist with design-in and troubleshooting.

For engineers and designers looking for a reliable ADC that combines precision, speed, and efficiency, the ADD8704ARU from Analog Devices Inc. stands out as a top-tier choice.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,663 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess