EN
  • EN
  • DE

ADAQ23878BBCZ

Part No ADAQ23878BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 18-BIT, 15MSPS UMODULE / ADC 18 b 15M LVDS 100-CSPBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type ADC
Number of Channels 1
Resolution (Bits) 18 b
Sampling Rate (Per Second) 15M
Data Interface LVDS
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-FBGA, CSPBGA
Supplier Device Package 100-CSPBGA (9x9)
Standard Package 1
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337140-ADAQ23878BBCZ
Ultra Librarian 3D Model Ultra Librarian ADAQ23878BBCZ CAD Model

Description

The ADAQ23878BBCZ is a state-of-the-art precision data acquisition system from Analog Devices Inc., designed to cater to a wide range of applications that require high-speed, high-accuracy analog-to-digital conversion. This product integrates multiple functions into a single module, making it an ideal solution for industrial, medical, and communication systems.

Key Features

  • Integrated Analog Front End: The ADAQ23878BBCZ features an integrated high-performance analog front end (AFE) that includes a 24-bit sigma-delta ADC, providing excellent noise performance and linearity.
  • High Data Throughput: With a maximum data rate of 1 MSPS (mega-samples per second), this device can handle high-speed signals without sacrificing accuracy, making it perfect for demanding applications.
  • Multi-Channel Flexibility: It offers multiple channels for simultaneous sampling, which is essential for systems that require synchronized data acquisition from various sources.
  • Low Power Consumption: The ADAQ23878BBCZ is designed with power efficiency in mind, ensuring low power consumption for battery-powered or energy-sensitive applications.
  • Easy Integration: The device comes in a compact, surface-mountable LGA package, facilitating easy integration into existing designs without requiring significant PCB real estate.
  • Robust Interface Options: It includes robust digital interfaces that support various communication protocols, ensuring seamless integration with microcontrollers, DSPs, and FPGAs.

Applications

The versatility of the ADAQ23878BBCZ makes it suitable for a broad spectrum of applications, including:

  • Industrial Automation and Process Control
  • Medical Imaging Systems
  • Instrumentation and Test Equipment
  • High-Performance Audio Systems
  • Communications Infrastructure

With its exceptional performance and integrated features, the ADAQ23878BBCZ from Analog Devices Inc. represents a superior choice for designers looking to enhance the precision and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.3273 $129.3273
2+ $125.0163 $250.0326
3+ $112.0836 $336.2508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess