EN
  • EN
  • DE

ADA4891-2ARMZ-RL

Part No ADA4891-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 210V/µs
Gain Bandwidth Product 105 MHz
-3db Bandwidth 90 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 2.5 mV
Current - Supply 4.4mA (x2 Channels)
Current - Output / Channel 125 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4891
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-ADA4891-2ARMZ-RLCT,ADA4891-2ARMZ-RL-ND,ADA4891-2ARMZ-RLDKR,ADA4891-2ARMZ-RLCT,ADA4891-2ARMZ-RLTR
Standard Package 3,000
Win Source Part Number 1319458-ADA4891-2ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4891-2ARMZ-RL CAD Model

Description

ADA4891-2ARMZ-RL: High Performance Operational Amplifier from Analog Devices Inc.

The ADA4891-2ARMZ-RL, manufactured by Analog Devices Inc., is a high-performance, dual operational amplifier that delivers exceptional accuracy and stability. It is designed to meet the rigorous demands of a wide range of applications, including but not limited to, medical devices, industrial control systems, and precision instrumentation.

Key Features

  • Low Noise: Offers a low voltage noise density of 8 nV/√Hz, which makes it ideal for applications that require low noise operations.
  • High Speed: With a bandwidth of 230 MHz and a slew rate of 160 V/µs, this op-amp is capable of handling high-speed signals with ease.
  • Low Distortion: Exhibits excellent harmonic distortion characteristics, ensuring signal integrity in precision applications.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to drive capacitive loads effectively, making it versatile for various circuit configurations.
  • Single-Supply Operation: Operable with a single supply voltage ranging from 2.7V to 5.5V, which allows for simplified power supply design.
  • Power Efficiency: Consumes only 1.1 mA/amplifier, which makes it a power-efficient choice for battery-powered devices.
  • Robust Design: The device is specified over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance under varying environmental conditions.

Applications

The ADA4891-2ARMZ-RL is suitable for a variety of applications, such as:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Portable and battery-powered equipment
  • Data acquisition systems

Package and Availability

This operational amplifier comes in a compact 8-lead MSOP (Mini Small Outline Package) that is both space-saving and ideal for high-density mounting. The part number ADA4891-2ARMZ-RL indicates that the device is provided in reel packaging, which is convenient for automated mass production assembly processes.

For engineers and designers looking for a reliable and high-performing operational amplifier, the ADA4891-2ARMZ-RL from Analog Devices Inc. offers an excellent blend of features that enhance the performance and efficiency of sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess