EN
  • EN
  • DE

AD9691BCPZ-1250

Part No AD9691BCPZ-1250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 88LFCSP / 14 Bit Analog to Digital Converter 2 Input 1 Pipelined 88-LFCSP-VQ (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 1.25G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.22V ~ 1.28V, 2.44V ~ 2.56V
Voltage - Supply, Digital 1.22V ~ 1.28V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Mounting Surface Mount
Base Product Number AD9691
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Part Number 2156-AD9691BCPZ-1250,ANAANAAD9691BCPZ-1250
Standard Package 1
Win Source Part Number 1321260-AD9691BCPZ-1250
Ultra Librarian 3D Model Ultra Librarian AD9691BCPZ-1250 CAD Model

Description

The AD9691BCPZ-1250 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed to cater to the demanding needs of modern data acquisition systems, offering exceptional performance and accuracy.

Key Features

  • High Sampling Rate: The AD9691BCPZ-1250 boasts a sampling rate of 1.25 GSPS (giga-samples per second), providing high-speed data conversion that is ideal for advanced applications such as wireless communication, radar systems, and instrumentation.
  • Resolution: With 14-bit resolution, this ADC offers fine quantization levels, resulting in high-fidelity signal representation and improved signal-to-noise ratio (SNR).
  • Input Bandwidth: The device features an input bandwidth that allows for the digitization of input signals with frequencies up to several hundred MHz, making it suitable for high-frequency signal processing tasks.
  • Integrated Features: The AD9691BCPZ-1250 includes features such as an on-chip buffer and a sample-and-hold circuit, which reduce the complexity of system design and improve performance.
  • Low Power Consumption: Despite its high-speed operation, the device maintains low power consumption, which is critical for portable and battery-operated applications.

Applications

The versatility of the AD9691BCPZ-1250 makes it suitable for a wide range of applications, including:

  • Wireless infrastructure (LTE, WCDMA, GSM)
  • Direct RF sampling
  • Software-defined radios
  • Test and measurement equipment
  • Radar and satellite communication systems

Package and Quality

The AD9691BCPZ-1250 is offered in a compact LFCSP (lead frame chip scale package) that is designed for space-constrained applications. Analog Devices Inc. ensures that each unit meets rigorous quality standards, providing reliable and consistent performance in the field.

For engineers and designers looking for an ADC that delivers high-speed, accurate data conversion with a host of integrated features, the AD9691BCPZ-1250 from Analog Devices Inc. represents an excellent choice that can meet and exceed the requirements of even the most challenging applications.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess