EN
  • EN
  • DE

AD9635BCPZ-125

Part No AD9635BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32LFCSP / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number AD9635
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number ANAANAAD9635BCPZ-125,2156-AD9635BCPZ-125,AD9635BCPZ125
Standard Package 1
Win Source Part Number 1321218-AD9635BCPZ-125
Ultra Librarian 3D Model Ultra Librarian AD9635BCPZ-125 CAD Model

Description

Product Overview: AD9635BCPZ-125 by Analog Devices Inc.

The AD9635BCPZ-125 is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by the renowned manufacturer, Analog Devices Inc. This ADC is designed to operate at a conversion rate of 125 MSPS (Mega Samples Per Second), making it an ideal choice for applications that require high-speed data acquisition and processing.

Key Features:

  • Resolution: 12-bit ADC provides precise digital representation of the input signal.
  • Sampling Rate: Capable of converting analog signals at a rate of up to 125 MSPS, ensuring excellent dynamic performance for high-speed signals.
  • Input Range: The device features a flexible input range, accommodating a variety of signal amplitudes.
  • Power Efficiency: Optimized for low power consumption, the AD9635BCPZ-125 is suitable for power-sensitive applications.
  • Interface: It includes a serial LVDS (Low-Voltage Differential Signaling) output interface, which allows for high-speed data transfers with reduced noise.
  • Form Factor: The device is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The AD9635BCPZ-125 is versatile and can be used in a wide range of applications, including:

  • Wireless Communications (LTE, WCDMA, Point-to-Point)
  • Radar and Satellite Communications Systems
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9635BCPZ-125 is no exception. It is designed and manufactured to meet the highest industry standards, ensuring robust performance in even the most demanding environments.

Technical Support and Resources:

For engineers and designers, Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, reference designs, and application notes. This ensures seamless integration of the AD9635BCPZ-125 into your designs and helps to accelerate your product development process.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess