EN
  • EN
  • DE

AD9326JCPZ

Part No AD9326JCPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description MULTISTANDARD RF/MXFE SOLUTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Obsolete
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345381-AD9326JCPZ
Ultra Librarian 3D Model Ultra Librarian AD9326JCPZ CAD Model

Description

Product Overview: AD9326JCPZ from Analog Devices Inc.

The AD9326JCPZ is a high-performance, mixed-signal component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This particular model is a testament to the company's commitment to providing advanced solutions for complex signal processing applications.

Key Features:

  • High-Speed Analog-to-Digital Converter (ADC): The AD9326JCPZ boasts an impressive sampling rate, making it suitable for applications that require rapid data acquisition and processing.
  • Resolution: With its fine resolution, this ADC can capture subtle variations in signal amplitude, ensuring high-fidelity data conversion and enabling precise measurements.
  • Integrated Features: The device comes with a range of built-in functionalities, such as on-chip voltage reference and an oscillator, which simplify system design and reduce the need for external components.
  • Low Power Consumption: Designed for efficiency, the AD9326JCPZ operates with a low power draw, making it ideal for portable or remote applications where power availability is a concern.
  • Robust Interface: It includes a user-friendly digital interface that supports various modes for easy integration with microprocessors and DSPs.

Applications:

The AD9326JCPZ is versatile and can be used in a wide array of applications, including but not limited to:

  • Medical imaging systems
  • Communication infrastructure
  • Instrumentation and control systems
  • Radar and satellite systems
  • Industrial data acquisition systems

Quality and Reliability:

Analog Devices Inc. ensures that the AD9326JCPZ meets the highest standards of quality and reliability. Meticulous design and rigorous testing protocols result in a product that performs consistently under various conditions and in diverse environments. Whether for commercial, industrial, or high-tech applications, the AD9326JCPZ is a reliable choice for system designers seeking performance without compromise.

For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess