EN
  • EN
  • DE

AD9259ABCPZRL7-50

Part No AD9259ABCPZRL7-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP / 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 50M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9259
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9259ABCPZRL7-50TR,AD9259ABCPZRL7-50DKR,ANAANAAD9259ABCPZRL7-50,AD9259ABCPZRL7-50-ND,AD9259ABCPZRL7-50CT,2156-AD9259ABCPZRL7-50
Standard Package 750
Win Source Part Number 1321169-AD9259ABCPZRL7-50
Ultra Librarian 3D Model Ultra Librarian AD9259ABCPZRL7-50 CAD Model

Description

The AD9259ABCPZRL7-50 is a high-performance, 14-bit, 50 MSPS quad analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading global semiconductor company known for its exceptional signal processing technology. This ADC is optimized for applications requiring high dynamic range and high sampling rates, making it an ideal choice for medical imaging, data acquisition systems, and communication applications.

Key Features:

  • Resolution: 14-bit accuracy ensures precise digital representation of the analog input signal.
  • Sampling Rate: Fast sampling rate of 50 Mega Samples Per Second (MSPS) allows for the capture of high-frequency signals.
  • Quad Channels: Features four ADC channels that can be used in parallel to increase throughput or in independent configurations.
  • Low Power Consumption: Designed for efficiency, it operates with reduced power requirements, making it suitable for power-sensitive applications.
  • Flexible Interface: Includes a serial LVDS (Low-Voltage Differential Signaling) interface that supports high-speed data transfer with reduced noise.
  • SNR and SFDR: Offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-fidelity signal acquisition.
  • Package: Available in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Data Acquisition
  • Instrumentation
  • Wireless and Wired Communications
  • Radar and Satellite Systems

The AD9259ABCPZRL7-50 ADC from Analog Devices Inc. is a testament to the company's commitment to providing advanced technology solutions that meet the rigorous demands of modern electronic systems. With its high-speed, precision performance, and multi-channel functionality, this ADC stands out as a superior choice for designers looking to enhance the capabilities of their high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0449 $90.0449
2+ $87.1403 $174.2806
3+ $84.2356 $252.7068
4+ $75.5216 $302.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess