EN
  • EN
  • DE

AD8570ACP-REEL

Part No AD8570ACP-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER AMP OCTAL R-R 32-LFCSP / Buffer Amplifier 2 Circuit Rail-to-Rail 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Buffer
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6V/µs
-3db Bandwidth 6 MHz
Current - Input Bias 80 nA
Voltage - Input Offset 2 mV
Current - Supply 700µA (x2 Channels)
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number AD8570
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345357-AD8570ACP-REEL
Ultra Librarian 3D Model Ultra Librarian AD8570ACP-REEL CAD Model

Description

The AD8570ACP-REEL from Analog Devices Inc. is a high-performance, single-supply, rail-to-rail output operational amplifier that brings precision and power efficiency to a vast array of electronic applications. This product is part of a series that has been designed with an emphasis on providing stable and reliable performance in systems where power conservation is key.

Key Features:

  • Single-Supply Operation: The AD8570ACP-REEL operates from a single supply range of 2.7V to 6V, making it ideal for battery-powered devices and systems with limited power supply options.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This feature is particularly beneficial in single-supply applications and when interfacing with analog-to-digital converters.
  • Low Input Bias Current: The device features a low input bias current, which is crucial for high-impedance sensor applications and precision integrators.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the AD8570ACP-REEL is capable of maintaining good frequency response over a wider range, making it suitable for audio applications, filters, and amplifiers.
  • Low Offset Voltage: The operational amplifier has a low input offset voltage that ensures accuracy and reduces the need for additional calibration in precision applications.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, which makes it reliable for use in harsh environmental conditions.

Applications:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Analog-to-digital converter drivers
  • Audio and video signal conditioning
  • Sensor interfaces and instrumentation
  • Active filters and amplifiers

The AD8570ACP-REEL is supplied in a compact package and is available on a reel, making it convenient for automated manufacturing processes. Its combination of features ensures that it can deliver high-performance results in a diverse range of electronic systems, making it a versatile choice for designers and engineers looking for a reliable operational amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess