EN
  • EN
  • DE

AD8072ARMZ-REEL7

Part No AD8072ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 8MSOP / Video Amp 2 Current Feedback 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100 MHz
Slew Rate 500V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8072
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANAAD8072ARMZ-REEL7,AD8072ARMZ-REEL7-ND,AD8072ARMZ-REEL7CT,AD8072ARMZ-REEL7TR,AD8072ARMZ-REEL7DKR,2156-AD8072ARMZ-REEL7
Standard Package 1,000
Win Source Part Number 1319414-AD8072ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8072ARMZ-REEL7 CAD Model

Description

Product Overview: AD8072ARMZ-REEL7

The AD8072ARMZ-REEL7 is a high-performance, low-power voltage feedback amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the AD8072 family, which is known for its high-speed and wide bandwidth capabilities, making it an ideal choice for a variety of applications including video, cable drivers, filters, and high-speed signal processing.

Key Features

  • High Speed: The AD8072ARMZ-REEL7 boasts a fast settling time, which is critical for high-speed analog-to-digital converters (ADCs) and other applications requiring rapid signal processing.
  • Wide Bandwidth: With a wide bandwidth, this amplifier is capable of handling a broad range of frequencies, which is beneficial for multimedia, communications, and imaging systems.
  • Low Power Consumption: Despite its high-speed performance, the AD8072ARMZ-REEL7 is designed to operate with low power consumption, making it suitable for portable and battery-powered applications.
  • Low Distortion: The device provides low harmonic distortion, which is essential for maintaining signal fidelity in high-performance audio and video systems.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing component count in space-constrained applications.

Applications

  • Video and multimedia systems
  • Communication devices
  • Active filters and signal conditioning
  • High-speed data acquisition systems
  • Portable and battery-powered equipment

Product Specifications

The AD8072ARMZ-REEL7 is available in a compact MSOP-8 package, which is suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments. This product is supplied in a 7-inch reel, accommodating automated assembly processes and facilitating high-volume production.

With its combination of speed, power efficiency, and versatility, the AD8072ARMZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their high-speed signal processing applications without compromising on power consumption or space.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess