EN
  • EN
  • DE

AD7988-5CCPZ-RL7

Part No AD7988-5CCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 10LFCSP / Bit Analog to Digital Converter Input 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Case / Package 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting Surface Mount
Base Product Number AD7988
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7988-5CCPZ-RL7CT,AD7988-5CCPZ-RL7TR,AD7988-5CCPZ-RL7DKR,-2735-AD7988-5CCPZ-RL7DKR,-2735-AD7988-5CCPZ-RL7CT
Standard Package 1,500
Win Source Part Number 1321153-AD7988-5CCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7988-5CCPZ-RL7 CAD Model

Description

Product Overview: AD7988-5CCPZ-RL7 from Analog Devices Inc.

The AD7988-5CCPZ-RL7 is a precision 16-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is part of the PulSAR® family and utilizes a charge redistribution successive approximation register (SAR) architecture to provide a high level of accuracy and speed, making it an excellent choice for a wide range of data acquisition applications.

Key Features

  • Resolution: 16-bit
  • Sampling Rate: Up to 100 kSPS
  • Input Type: Pseudo-differential
  • Interface: Serial (SPI)
  • Supply Voltage: 2.5V
  • Power Consumption: Low power, with a typical operating current of 350 µA and a standby current of 1 µA
  • Package: 10-lead LFCSP (Lead Frame Chip Scale Package)
  • Temperature Range: -40°C to +125°C

Performance Characteristics

The AD7988-5CCPZ-RL7 boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring high-fidelity signal acquisition. Its pseudo-differential input allows for the reduction of common-mode noise, which is beneficial in noisy environments or when long signal runs are necessary. The device's throughput rate of up to 100 kSPS allows for precise capture of rapidly changing signals.

Applications

With its high precision and low power consumption, the AD7988-5CCPZ-RL7 is well-suited for battery-powered devices and portable instrumentation. It is also ideal for industrial automation, medical devices, and any application requiring high-accuracy data conversion from analog to digital form.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality, and the AD7988-5CCPZ-RL7 is no exception. It is designed to meet stringent industrial specifications, ensuring reliable performance even in harsh conditions. Additionally, support from Analog Devices includes comprehensive technical documentation, reference designs, and customer support to facilitate the integration of the ADC into your designs.

Whether you're developing precision instrumentation or integrating high-accuracy data acquisition into industrial systems, the AD7988-5CCPZ-RL7 from Analog Devices Inc. offers a compelling combination of performance, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess