EN
  • EN
  • DE

AD7477AWARMZ-RL

Part No AD7477AWARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8MSOP / 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 5.25V
Voltage - Supply, Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Surface Mount
Base Product Number AD7477
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7477AWARMZ-RL,2156-AD7477AWARMZ-RL
Standard Package 3,000
Win Source Part Number 1318472-AD7477AWARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7477AWARMZ-RL CAD Model

Description

The AD7477AWARMZ-RL is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is part of the AD7477 series, which is known for its compact size, power efficiency, and accuracy, making it an ideal choice for a wide range of applications, including portable devices, data acquisition systems, and medical instruments.

Key Features:

  • Resolution: 12-bit ADC provides fine-grain detail in measurement, ensuring high precision in converted digital values.
  • Sampling Rate: Capable of conversion rates up to 1 MSPS (Mega Samples Per Second), the AD7477AWARMZ-RL is well-suited for high-speed applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a single 2.35 V to 5.25 V power supply and features a low power consumption of just 1.25 mW at 1 MSPS.
  • Interface: The device includes a serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, providing versatile connectivity options.
  • Package Type: The AD7477AWARMZ-RL comes in a compact 8-lead MSOP (Mini Small Outline Package), which is excellent for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to +125°C, allowing for reliable performance in extreme conditions.

Applications:

  • Battery-powered systems
  • Data acquisition
  • Portable medical devices
  • Instrumentation and control systems
  • Communication systems

The AD7477AWARMZ-RL is designed with Analog Devices' proprietary IC design, ensuring high reliability and performance. Its small footprint and low power requirements make it particularly suitable for portable and remote sensing applications where size and power conservation are critical. Moreover, with its robust operating temperature range, it is an excellent choice for industrial applications that require consistent performance despite environmental challenges.

For designers and engineers looking for a high-speed, accurate, and power-efficient ADC solution, the AD7477AWARMZ-RL from Analog Devices Inc. offers an ideal balance of performance and size, ensuring seamless integration into a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess