EN
  • EN
  • DE

AD7899ARZ-3

Part No AD7899ARZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SOIC / 14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD7899
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD7899ARZ-3
Standard Package 27
Win Source Part Number 1321181-AD7899ARZ-3
Ultra Librarian 3D Model Ultra Librarian AD7899ARZ-3 CAD Model

Description

Product Overview: AD7899ARZ-3 by Analog Devices Inc.

The AD7899ARZ-3 is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This precision ADC is designed for applications that require fast, accurate data acquisition and conversion, making it an ideal choice for industrial, medical, and communication systems.

Key Features

  • 16-Bit Resolution: The AD7899ARZ-3 provides high-resolution digital outputs, enabling precise measurement and monitoring of analog signals.
  • Throughput Rate: With a fast throughput rate, this ADC can handle a large volume of data, making it suitable for high-speed systems.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed to be energy-efficient, the AD7899ARZ-3 conserves power, which is critical for portable and battery-operated devices.
  • Input Voltage Range: The flexible input voltage range allows for a wide variety of signal levels to be accurately captured and converted.
  • Interface: It features a user-friendly digital interface that facilitates easy integration with microprocessors and digital systems.
  • Package: The device comes in a compact package, making it suitable for space-constrained applications.

Applications

The AD7899ARZ-3 is adept at serving a multitude of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Measurement Equipment
  • Communication Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7899ARZ-3 is built to meet the highest standards, ensuring stable and reliable performance over its operational lifespan. Customers can trust in the robustness of this ADC for their critical applications.

Conclusion

In summary, the AD7899ARZ-3 from Analog Devices Inc. is a versatile and efficient solution for precise analog-to-digital conversion. Its combination of high resolution, fast throughput, and low power consumption packaged in a small form factor makes it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9091 $51.8182
5+ $21.2587 $106.2935
8+ $20.5944 $164.7552
11+ $19.9300 $219.2300
13+ $19.2657 $250.4541
18+ $17.2727 $310.9086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess