EN
  • EN
  • DE

AD7817BRUZ-REEL7

Part No AD7817BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-85C 16TSSOP / Temperature Sensor Digital, Local -40°C ~ 85°C 10 b 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type SPI
Voltage - Supply 2.7V ~ 5.5V
Resolution 10 b
Features Output Switch
Accuracy - Highest (Lowest) ±2.25°C (±3°C)
Test Condition 25°C (-40°C ~ 85°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7817
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7817BRUZ-REEL7DKR,AD7817BRUZ-REEL7TR,AD7817BRUZ-REEL7-ND,AD7817BRUZ-REEL7CT
Standard Package 1,000
Win Source Part Number 1321117-AD7817BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7817BRUZ-REEL7 CAD Model

Description

Product Overview: AD7817BRUZ-REEL7

The AD7817BRUZ-REEL7 is a high-performance temperature sensor and 10-bit digital converter from Analog Devices Inc., designed to provide precise temperature and voltage measurements in a variety of applications. This integrated circuit is part of Analog Devices' renowned product line, known for its reliability, accuracy, and advanced technology.

Key Features

  • Integrated Temperature Sensor: The device includes a built-in temperature sensor that provides direct digital output, eliminating the need for additional signal conditioning.
  • 10-bit ADC: The analog-to-digital converter offers a resolution of 10 bits, ensuring accurate conversion of analog signals to digital data.
  • Multiple Channel Inputs: It features four single-ended analog input channels, allowing it to monitor various sources simultaneously.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7817BRUZ-REEL7 operates with a low supply current, making it ideal for portable devices.
  • Wide Temperature Range: The device can measure temperatures from -40°C to +125°C, catering to a broad spectrum of environmental conditions.
  • Flexible Operating Voltage: It supports a supply voltage range from 2.7V to 5.5V, providing versatility in different system designs.
  • Serial Interface: The sensor features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into existing systems.

Applications

The AD7817BRUZ-REEL7 is suitable for a wide array of applications, including but not limited to:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer Thermal Monitoring
  • Portable Instrumentation
  • Battery-Powered Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7817BRUZ-REEL7 is available in a TSSOP package and is part of the REEL7 tape and reel packaging option, which facilitates automated manufacturing processes. The device is specified over the industrial temperature range, ensuring reliable performance in demanding conditions.

With its combination of precision, low power, and ease of use, the AD7817BRUZ-REEL7 is an excellent choice for designers who require an accurate and efficient solution for temperature and voltage measurement.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2000 $50.4000
17+ $5.9077 $100.4309
27+ $5.7231 $154.5237
37+ $5.5385 $204.9245
47+ $5.3539 $251.6333
63+ $4.8000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess