EN
  • EN
  • DE

AD7302BNZ

Part No AD7302BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20DIP / 8 Bit Digital to Analog Converter 2 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 2
Settling Time 2µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Current Source
Temperature Range - Operating -40°C ~ 105°C
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Through Hole
Base Product Number AD7302
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7302BNZ,2156-AD7302BNZ,-2735-AD7302BNZ
Standard Package 18
Win Source Part Number 1322915-AD7302BNZ
Ultra Librarian 3D Model Ultra Librarian AD7302BNZ CAD Model

Description

Product Overview: AD7302BNZ

The AD7302BNZ is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This precision electronic component is specifically engineered to meet the rigorous demands of sophisticated industrial, communication, and digital processing systems.

Key Features

  • Dual Voltage Output: The AD7302BNZ features two voltage output DACs on a single monolithic chip, providing a compact solution for systems that require multiple DACs.
  • 8-Bit Resolution: With its 8-bit resolution, the AD7302BNZ offers fine granularity, ensuring accurate conversion of digital signals to analog voltages.
  • Wide Power Supply Range: The device operates with a supply range of +2.7 V to +5.5 V, offering flexibility in various power environments and compatibility with both 3 V and 5 V systems.
  • High-Speed Serial Interface: Equipped with a high-speed serial interface, the AD7302BNZ can easily connect to microprocessors or digital signal processors with minimal wiring, reducing the complexity of the circuit design.
  • On-Chip Output Buffer Amplifiers: The DAC outputs are buffered with on-chip amplifiers, which can drive 10kΩ loads with low power consumption and minimal settling time.
  • Power-Down Option: An important feature for power-sensitive applications, the power-down option reduces the current consumption of the AD7302BNZ to 80nA, significantly conserving energy when the DAC is not in active use.

Applications

The AD7302BNZ is ideal for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Battery-Powered Instruments
  • Communications Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7302BNZ is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards for performance and durability.

Conclusion

With its robust feature set and reliable performance, the AD7302BNZ from Analog Devices Inc. is an excellent choice for designers looking to integrate a dual DAC solution into their electronic systems. The combination of its compact size, precision, and energy-efficient operation makes it a versatile component suitable for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess