EN
  • EN
  • DE

AD7124-8BBCPZ

Part No AD7124-8BBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32LFCSP / 24 Bit Analog to Digital Converter 8, 15, 16 Input 1 Sigma-Delta 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 24
Sampling Rate (Per Second) 19.2k
Number of Inputs 8, 15, 16
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±1.8V, 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number AD7124
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7124-8BBCPZ-ND,505-AD7124-8BBCPZ,-2735-AD7124-8BBCPZ
Standard Package 1
Win Source Part Number 1321121-AD7124-8BBCPZ
Ultra Librarian 3D Model Ultra Librarian AD7124-8BBCPZ CAD Model

Description

The AD7124-8BBCPZ is a highly integrated, low noise, low power, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading global semiconductor company known for their precision signal processing technology. Designed for precision sensing and data acquisition applications, the AD7124-8BBCPZ excels in performance and versatility, making it an ideal choice for industrial and instrumentation applications.

Key Features:

  • 24-bit Sigma-Delta ADC: Offers high-resolution measurements with noise reduction through oversampling and filtering, ensuring accurate data conversion for critical applications.
  • 8 Differential/16 Single-Ended Inputs: Provides flexibility in connecting multiple sensors, accommodating a wide range of signal sources.
  • Programmable Gain Array (PGA): Includes a gain range from 1 to 128, allowing signal amplification for small sensor outputs, leading to improved measurement precision.
  • Low Power Consumption: Ideal for battery-powered devices and remote sensing applications, enhancing operational efficiency and longevity.
  • Integrated Low Noise Programmable Gain Amplifier: Minimizes external components and PCB space, while ensuring low-noise performance for high-accuracy measurements.
  • On-Chip Reference: Features an internal 2.5V reference, eliminating the need for external components and simplifying design.
  • SPI Interface: Ensures easy communication with microcontrollers or digital systems, facilitating integration into a variety of systems.

Applications:

The AD7124-8BBCPZ is optimized for use in a diverse range of applications that require high precision and reliability. These include:

  • Process Control: Monitoring and controlling industrial processes with high accuracy.
  • Instrumentation: Precision measurement equipment for laboratory and field use.
  • Medical Devices: Patient monitoring systems that demand precise and reliable readings.
  • Smart Agriculture: Soil and environmental monitoring for data-driven farming.

With its robust feature set and proven reliability, the AD7124-8BBCPZ from Analog Devices Inc. stands out as a superior ADC solution for professionals seeking precision and performance in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess