EN
  • EN
  • DE

AD5762RCSUZ-REEL7

Part No AD5762RCSUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32TQFP / 16 Bit Digital to Analog Converter 2 32-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 2
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Surface Mount
Base Product Number AD5762
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5762RCSUZ-REEL7DKR,AD5762RCSUZ-REEL7CT,AD5762RCSUZ-REEL7-ND,AD5762RCSUZ-REEL7TR
Standard Package 500
Win Source Part Number 1317881-AD5762RCSUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5762RCSUZ-REEL7 CAD Model

Description

Analog Devices Inc. AD5762RCSUZ-REEL7 Product Overview

The AD5762RCSUZ-REEL7 is a high-precision digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD5762R series, known for its robustness and reliability in critical applications.

Encased in a compact 16-lead TSSOP package, the AD5762RCSUZ-REEL7 is designed to deliver exceptional accuracy and stability. It is a 16-bit serial input, voltage output DAC that operates from a bipolar supply of up to 33 V. The device is capable of producing a highly stable, programmable voltage output that can be set to a range of ±10 V or ±16 V, making it versatile for a variety of industrial and instrumentation applications.

One of the key features of the AD5762RCSUZ-REEL7 is its integrated output amplifier, which allows it to drive capacitive loads directly without additional buffering. This feature simplifies design and reduces component count, leading to a more compact and cost-effective solution for system designers.

The product also includes a range of built-in safety features, such as overtemperature protection and a robust error detection system. These features ensure that the device operates reliably even in harsh environmental conditions, providing peace of mind for engineers and technicians.

The AD5762RCSUZ-REEL7 offers a flexible digital interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes it easy to integrate into existing systems without the need for significant redesign. The device is also available in a tape and reel format (REEL7), which facilitates automated manufacturing processes, thereby enhancing production efficiency.

Whether it's for precision control systems, automated test equipment, or data acquisition systems, the AD5762RCSUZ-REEL7 from Analog Devices Inc. stands out as a reliable and precise DAC solution. Its combination of performance, integrated features, and ease of use make it an excellent choice for engineers looking to optimize their system designs.

You May Also Be Interested in

Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9173 $98.9173
2+ $92.0000 $184.0000
3+ $88.5414 $265.6242
4+ $85.0828 $340.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess