EN
  • EN
  • DE

AD5679RBCPZ-1

Part No AD5679RBCPZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-CH16-BITNANODAC+WITH2PPM/CREF / 16 Bit Digital to Analog Converter 16 28-LFCSP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Number of D/A Converters 16
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.18LSB, ±0.7LSB
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 28-VFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (4x4)
Mounting Surface Mount
Base Product Number AD5679
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5679RBCPZ-1,-2735-AD5679RBCPZ-1
Standard Package 1
Win Source Part Number 1317937-AD5679RBCPZ-1
Ultra Librarian 3D Model Ultra Librarian AD5679RBCPZ-1 CAD Model

Description

The AD5679RBCPZ-1, from Analog Devices Inc., is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is part of a family of DACs that provide a range of resolutions and channel counts, making them suitable for a wide variety of applications, including industrial automation, process control, and precision instrumentation.

Key Features

  • Resolution: 16-bit resolution provides fine-grain output control, enabling precise adjustments to analog signals.
  • Output Range: Configurable output ranges, including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, provide flexibility for diverse use cases.
  • Channels: The device includes multiple channels, allowing for simultaneous control of several analog signals.
  • Interface: I2C-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Integrated EEPROM: On-chip EEPROM allows for the storage of user-defined settings, which can be automatically loaded at power-up, simplifying device configuration.
  • Accuracy: Excellent integral nonlinearity (INL) and differential nonlinearity (DNL) specifications ensure precise and consistent performance.
  • Power Supply: Operates from a single 2.7 V to 5.5 V supply, making it compatible with a wide range of power sources.

Applications

The AD5679RBCPZ-1 is well-suited for a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Package and Quality

This DAC is available in a compact, lead-frame chip-scale package (LFCSP), which minimizes the footprint on the printed circuit board and is ideal for space-constrained applications. The AD5679RBCPZ-1 is designed to meet the stringent quality requirements of industrial applications and is backed by Analog Devices Inc.'s commitment to high-quality and reliable products.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website to obtain comprehensive information about the AD5679RBCPZ-1 DAC.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3052 $70.3052
2+ $68.1081 $136.2162
3+ $65.9111 $197.7333
4+ $63.7141 $254.8564
6+ $57.1230 $342.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess