EN
  • EN
  • DE

AD5647RBRMZ-REEL7

Part No AD5647RBRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Number of Bits 14
Number of D/A Converters 2
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±0.5 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD5647
Other Names 2156-AD5647RBRMZ-REEL7,-2735-AD5647RBRMZ-REEL7DKR,AD5647RBRMZ-REEL7DKR,505-AD5647RBRMZ-REEL7DKR,AD5647RBRMZ-REEL7TR,505-AD5647RBRMZ-REEL7TR,AD5647RBRMZ-REEL7CT,AD5647RBRMZ-REEL7,ANAANAAD5647RBRMZ-REEL7,AD5647RBRMZ-REEL7CT,AD5647RBRMZ-REEL7DKR,505-AD5647RBRMZ-REEL7CT,AD5647RBRMZ-REEL7TR,-2735-AD5647RBRMZ-REEL7CT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265202-AD5647RBRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5647RBRMZ-REEL7 CAD Model

Description

AD5647RBRMZ-REEL7 Dual 14-Bit DAC by Analog Devices Inc.

The AD5647RBRMZ-REEL7 is a high-precision dual digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their extensive range of DACs that offer excellent accuracy and stability, making them ideal for a variety of applications where precise analog signal generation is required.

This particular model features two 14-bit DACs in a single compact package, providing a space-efficient solution for systems requiring multiple DACs. It is designed for ease of integration in digital systems with its serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.

Key features of the AD5647RBRMZ-REEL7 include:

  • Resolution: Dual 14-bit resolution provides fine granularity for analog output signals, ensuring precise control for demanding applications.
  • Output Range: The DAC supports various selectable output ranges, providing flexibility for different voltage requirements.
  • Reference: An on-chip precision reference and reference buffer are included, which simplifies the design by reducing the need for external components.
  • Power-On Reset: The device includes a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.
  • Low Power Consumption: It is designed for low power operation, which is critical for portable and battery-operated equipment.
  • Package: The AD5647RBRMZ-REEL7 comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications.

Applications for the AD5647RBRMZ-REEL7 are diverse and include industrial automation, digital gain and offset adjustment, programmable voltage and current sources, and medical equipment. Its high performance and reliability make it an excellent choice for precision analog output tasks.

The AD5647RBRMZ-REEL7 is available in a reel packaging format, denoted by the 'REEL7' suffix, indicating that it is provided in tape and reel packaging suitable for automated assembly processes. This packaging ensures efficient handling and manufacturing, reducing the overall production time and cost.

With its combination of high resolution, integrated features, and ease of use, the AD5647RBRMZ-REEL7 from Analog Devices Inc. represents a robust solution for designers looking to implement accurate digital-to-analog conversions in their systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2829 $57.8487
7+ $15.8219 $110.7533
10+ $15.3275 $153.2750
14+ $14.8330 $207.6620
18+ $14.3386 $258.0948
24+ $12.8553 $308.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess