EN
  • EN
  • DE

AD5622AKSZ-2REEL7

Part No AD5622AKSZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6 / 12 Bit Digital to Analog Converter 1 SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±6 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Surface Mount
Base Product Number AD5622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5622AKSZ-2REEL7DKR,AD5622AKSZ-2REEL7CT,AD5622AKSZ-2REEL7TR,AD5622AKSZ2REEL7,AD5622AKSZ-2REEL7-ND
Standard Package 3,000
Win Source Part Number 1317891-AD5622AKSZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD5622AKSZ-2REEL7 CAD Model

Description

AD5622AKSZ-2REEL7 Image

The AD5622AKSZ-2REEL7, from the renowned manufacturer Analog Devices Inc., is a high-performance, digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact package. This component offers a seamless solution for various applications, including process control, data acquisition systems, and digital regulation of power supplies.

Key Features

  • Resolution: The AD5622AKSZ-2REEL7 boasts a 12-bit resolution, providing fine granularity and precise control over the analog output.
  • Output Type: It features a buffered voltage output, which ensures a stable and low-noise signal for downstream applications.
  • Interface: A versatile 3-wire serial interface is available for communication, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrable into a wide range of systems.
  • Supply Voltage: This DAC operates at a 2.7V to 5.5V supply voltage range, accommodating various power environments and system requirements.
  • Package: Encased in a compact SC70 package, the AD5622AKSZ-2REEL7 is optimized for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the AD5622AKSZ-2REEL7 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Portable battery-powered instruments, where power efficiency is critical.
  • Programmable voltage and current sources, where precision is key.
  • Industrial control systems, which require robust performance in harsh environments.

With its combination of performance, integration ease, and operational flexibility, the AD5622AKSZ-2REEL7 from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance their systems with a reliable DAC solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5992 $52.7936
19+ $5.4147 $102.8793
29+ $5.2455 $152.1195
40+ $5.0763 $203.0520
51+ $4.9071 $250.2621
69+ $4.3995 $303.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess