EN
  • EN
  • DE

AD5405YCPZ-REEL

Part No AD5405YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 40LFCSP / 12 Bit Digital to Analog Converter 2 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±1 (Max), -1/+2 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Mounting Surface Mount
Base Product Number AD5405
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD5405YCPZ-REELCT,AD5405YCPZ-REELCT,AD5405YCPZ-REEL-ND,AD5405YCPZ-REELTR,AD5405YCPZ-REELCT-ND,AD5405YCPZ-REELTR-ND,AD5405YCPZ-REELDKR,505-AD5405YCPZ-REELDKR,AD5405YCPZ-REELDKR-ND,505-AD5405YCPZ-REELTR
Standard Package 2,500
Win Source Part Number 1317944-AD5405YCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5405YCPZ-REEL CAD Model

Description

The AD5405YCPZ-REEL is a high-performance digital-to-analog converter (DAC) component from Analog Devices Inc., a renowned leader in precision high-performance electronics. This particular model is part of a series of dual 14-bit DACs that offer exceptional accuracy and stability, making it an ideal selection for a wide range of applications, including industrial automation, process control, and medical equipment.

Key Features

  • Dual 14-Bit DACs: The AD5405YCPZ-REEL contains two independent 14-bit DACs, providing high-resolution output with a fine degree of control.
  • Integrated Output Amplifiers: Each DAC channel includes its own output amplifier, which simplifies the design and reduces the need for external components.
  • Wide Output Range: The device supports a wide range of output voltages, offering great flexibility to fit various application requirements.
  • High-Speed Serial Interface: It features a high-speed serial interface that enables fast data transfers and compatibility with modern microcontrollers and digital systems.
  • Low Glitch Energy: The DAC exhibits low glitch energy, which minimizes the transient effects when switching output voltages and ensures a cleaner, more stable signal.
  • On-Chip Reference: An internal precision voltage reference enhances the accuracy and reduces the need for additional external components.

Applications

The AD5405YCPZ-REEL is versatile and can be used in multiple application areas including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Medical Instruments

Packaging and Quality

The "REEL" designation indicates that this product is available in tape and reel packaging, which is optimized for high-volume automated manufacturing processes. Analog Devices Inc. is known for their commitment to quality and reliability, and the AD5405YCPZ-REEL is no exception, being designed and manufactured to meet the highest industry standards.

Conclusion

With its robust feature set, the AD5405YCPZ-REEL from Analog Devices Inc. stands out as a top choice for designers looking for a reliable, high-precision DAC solution. Its dual-channel design, integrated amplifiers, and internal reference make it a compact, efficient choice for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess