EN
  • EN
  • DE

AD5280BRUZ200-R7

Part No AD5280BRUZ200-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 200k
Interface I2C
Memory Type Volatile
Voltage - Supply 4.5V ~ 16.5V, ±5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5280
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5280BRUZ200-R7CT-ND,AD5280BRUZ200-R7TR,505-AD5280BRUZ200-R7TR,AD5280BRUZ200-R7CT,AD5280BRUZ200-R7DKR-ND,505-AD5280BRUZ200-R7DKR,AD5280BRUZ200-R7DKR,AD5280BRUZ200-R7TR-ND,505-AD5280BRUZ200-R7CT,AD5280BRUZ200-R7-ND,-2735-AD5280BRUZ200-R7CT
Standard Package 1,000
Win Source Part Number 1321519-AD5280BRUZ200-R7
Ultra Librarian 3D Model Ultra Librarian AD5280BRUZ200-R7 CAD Model

Description

Product Overview: AD5280BRUZ200-R7 by Analog Devices Inc.

The AD5280BRUZ200-R7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This particular component offers a robust and versatile solution for a wide range of applications, including calibration adjustment, gain control, and signal conditioning in various electronic circuits.

Key Features:

  • Resistance Options: The device features a 200 kΩ end-to-end resistance value, providing a wide range of adjustability for different circuit requirements.
  • Resolution: With 256 positions, it offers fine resolution for precise control over the resistance settings, making it an ideal choice for applications that require accurate adjustments.
  • Interface: It is equipped with an I2C-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems, simplifying the integration process into various designs.
  • Supply Voltage: The AD5280 operates from a single 2.7 V to 5.5 V supply, making it suitable for both 3 V and 5 V systems.
  • Packaging: Housed in a TSSOP package, the AD5280BRUZ200-R7 is designed for surface-mount technology (SMT), which is beneficial for compact and space-constrained applications.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD5280BRUZ200-R7 is no exception, providing reliable performance in a variety of environmental conditions.

Applications:

The AD5280BRUZ200-R7 is versatile and can be used in numerous applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Instrumentation amplifiers gain control
  • Audio equipment
  • Industrial control systems

With its precision, flexibility, and ease of use, the AD5280BRUZ200-R7 from Analog Devices Inc. is an excellent choice for designers looking to incorporate digital potentiometers into their systems. Its robustness and compatibility with multiple systems make it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1987 $61.9870
23+ $5.0861 $116.9803
36+ $4.9272 $177.3792
49+ $4.7682 $233.6418
63+ $4.6093 $290.3859
84+ $4.1325 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess