EN
  • EN
  • DE

AD5174BRMZ-10-RL7

Part No AD5174BRMZ-10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Cascade Pin
Tolerance ±15%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 35
Base Product Number AD5174
Other Names AD5174BRMZ-10-RL7TR,AD5174BRMZ-10-RL7CT,AD5174BRMZ-10-RL7DKR,AD5174BRMZ-10-RL7CT,AD5174BRMZ-10-RL7DKR,505-AD5174BRMZ-10-RL7CT,505-AD5174BRMZ-10-RL7TR,505-AD5174BRMZ-10-RL7DKR,AD5174BRMZ-10-RL7,AD5174BRMZ-10-RL7TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265234-AD5174BRMZ-10-RL7
Ultra Librarian 3D Model Ultra Librarian AD5174BRMZ-10-RL7 CAD Model

Description

The AD5174BRMZ-10-RL7 is a state-of-the-art digital potentiometer, meticulously crafted by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital rheostat offers a compact and precise solution for adjusting and controlling resistance values electronically, without the need for manual potentiometer adjustments.

Key Features:

  • Resistance Options: This particular model offers a 10 kΩ end-to-end resistance value, providing a wide range of adjustability for various applications.
  • Resolution: The device features a 1024-position resolution, allowing for fine-tuning with high precision.
  • Interface: It is equipped with a user-friendly I²C-compatible serial interface, making it easy to integrate into existing digital systems.
  • Package: The AD5174BRMZ-10-RL7 is available in a compact 10-lead MSOP (Mini Small Outline Package), ideal for space-constrained applications.
  • Nonvolatile Memory: It incorporates nonvolatile memory (EEPROM) to store preferred settings, ensuring that the last programmed position is retained even after power cycling.
  • Power Supply: The device operates on a wide single-supply voltage range from 2.7 V to 5.5 V, accommodating various power requirements.
  • Performance: It delivers robust performance with a temperature coefficient of 35 ppm/°C, ensuring consistent behavior across a broad temperature range.
  • Applications: The AD5174BRMZ-10-RL7 is versatile and can be used in a multitude of applications such as adjustable power supplies, LCD screen calibration, and audio control systems.

Product Specifications:

Parameter Value
Resistance 10 kΩ
Positions 1024
Interface I²C-compatible
Package 10-lead MSOP
Supply Voltage 2.7 V to 5.5 V
Temperature Coefficient 35 ppm/°C

Whether for industrial, commercial, or research and development applications, the AD5174BRMZ-10-RL7 from Analog Devices Inc. offers a reliable and precise solution for digital resistance control.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6895 $51.2055
22+ $4.6684 $102.7048
34+ $4.5225 $153.7650
46+ $4.3766 $201.3236
60+ $4.2307 $253.8420
80+ $3.7930 $303.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess