EN
  • EN
  • DE

AD5171BRJZ10-R2

Part No AD5171BRJZ10-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP SOT23-8 / Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Interface I2C
Memory Type OTP
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Surface Mount
Supplier Device Package SOT-23-8
Case / Package SOT-23-8
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5171
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5171BRJZ10-R2DKR,AD5171BRJZ10R2,AD5171BRJZ10-R2TR,AD5171BRJZ10-R2CT,ANAANAAD5171BRJZ10-R2,2156-AD5171BRJZ10-R2
Standard Package 250
Win Source Part Number 1321475-AD5171BRJZ10-R2
Ultra Librarian 3D Model Ultra Librarian AD5171BRJZ10-R2 CAD Model

Description

Analog Devices AD5171BRJZ10-R2 Digital Potentiometer

The AD5171BRJZ10-R2 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital potentiometer offers a compact and precise solution for adjusting and controlling resistance values in electronic circuits through digital interfaces, making it an ideal choice for a wide range of applications.

With a resistance value of 10 kΩ, the AD5171BRJZ10-R2 provides a versatile range of adjustment for various circuit designs. It features 64 positions, allowing for fine-grained control over the resistance setting. The device operates on a single supply voltage ranging from 2.7V to 5.5V, which makes it suitable for both 3V and 5V systems.

One of the key advantages of the AD5171BRJZ10-R2 is its non-volatile memory (EEMEM), which ensures that the last programmed resistance value is retained even after the power is cycled. This feature is particularly useful for applications that require a consistent setpoint, such as calibration settings or predefined configurations.

The digital potentiometer comes in a compact SOT-23-8 package, which is ideal for space-constrained applications. The small footprint allows designers to save precious board space without compromising on performance or functionality. Additionally, the SOT-23-8 package is compatible with standard PCB manufacturing processes, facilitating easy integration into various designs.

Communication with the AD5171BRJZ10-R2 is achieved through a simple I2C-compatible two-wire serial interface, which enables straightforward connection to microcontrollers or other digital systems. This digital interface not only simplifies the wiring and reduces the number of required connections but also provides a high level of precision and repeatability in resistance adjustments.

The robust design of the AD5171BRJZ10-R2 ensures reliable performance across a wide temperature range of -40°C to +125°C, making it a suitable choice for demanding environments and industrial applications. Whether it's being used in automatic adjustments, signal conditioning, or power supply trimming, this digital potentiometer from Analog Devices is engineered to deliver accurate and stable control.

For designers and engineers looking for a digital solution to replace mechanical potentiometers or trim resistors, the AD5171BRJZ10-R2 offers a high-tech alternative that enhances precision, reliability, and ease of use in their electronic designs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess