EN
  • EN
  • DE

AD5122AWBCPZ10-RL7

Part No AD5122AWBCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 16LFCSP / Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Surface Mount
Supplier Device Package 16-LFCSP (3x3)
Case / Package 16-WFQFN Exposed Pad, CSP
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 55
Base Product Number AD5122
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5122AWBCPZ10
Standard Package 1,500
Win Source Part Number 1321481-AD5122AWBCPZ10-RL7
Ultra Librarian 3D Model Ultra Librarian AD5122AWBCPZ10-RL7 CAD Model

Description

AD5122AWBCPZ10-RL7 - Digital Potentiometer

The AD5122AWBCPZ10-RL7 is a high-performance, non-volatile digital potentiometer from Analog Devices Inc. Designed for precision and reliability, this component offers a compact solution for applications requiring variable resistance settings. It is commonly used in adjustment and calibration operations within various electronic circuits, including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Resolution: The device features a 10-bit resolution, providing fine adjustment capabilities with 1024 distinct positions for precise control.
  • Interface: It supports an I2C-compatible serial interface, facilitating easy integration into existing digital systems and allowing for simple communication with microcontrollers and other digital devices.
  • Memory: Equipped with non-volatile memory, the AD5122AWBCPZ10-RL7 retains its resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Resistance Range: It offers a nominal resistance of 10 kΩ, making it versatile for a wide array of applications.
  • Dual Channel: This digital potentiometer features two independently programmable channels, enabling simultaneous control of two separate resistance paths.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density circuit designs.
  • Operating Voltage: It operates across a wide voltage range, accommodating various logic levels and ensuring compatibility with multiple system voltages.
  • Reliability: Manufactured by Analog Devices Inc., a leader in precision electronics, the AD5122AWBCPZ10-RL7 is built to meet high standards of durability and performance.

Applications

The AD5122AWBCPZ10-RL7 can be utilized in numerous applications such as adjusting volume, biasing amplifiers, LCD screen calibration, and tuning filters. Its precision adjustment capabilities make it an ideal choice for automated system calibration where manual potentiometer adjustment is impractical or undesirable.

Ordering Information

For ordering, the product is available with the designation AD5122AWBCPZ10-RL7, where the suffix indicates specific packaging and temperature range options. Ensure to consult the datasheet and Analog Devices Inc. for detailed specifications and application notes to fully leverage the capabilities of this digital potentiometer in your designs.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess