EN
  • EN
  • DE

CM105X5R105K25AT-CV

Part No CM105X5R105K25AT-CV
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 718102-CM105X5R105K25AT-CV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM105X5R105K25AT-CV CAD Model

Description

The CM105X5R105K25AT-CV is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications requiring a relatively high capacitance value in a small package. The X5R dielectric offers a good balance between capacitance stability and size.

Applications

  • Bypass and decoupling in power supplies.
  • Filtering in DC-DC converters.
  • Smoothing circuits.
  • General-purpose applications in portable electronics.

Features

  • Small 0402 case size (0.04" x 0.02" / 1.0mm x 0.5mm).
  • X5R dielectric for moderate capacitance stability.
  • Capacitance of 1.0µF (microfarad).
  • Voltage rating of 25V (volts).
  • Tolerance of ±10%.
  • Operating temperature range of -55°C to +85°C.

Benefits

  • High Capacitance in Small Size: Provides a relatively high capacitance value in a compact 0402 package.
  • Cost-Effective: X5R dielectric offers a good balance between performance and cost.
  • Wide Application Range: Suitable for a variety of general-purpose applications.

Additional Details

The CM105X5R105K25AT-CV is RoHS compliant. It is often used in power supply decoupling applications to reduce noise and improve stability. The relatively high capacitance value makes it suitable for smoothing voltage ripples in DC power circuits. The X5R dielectric provides reasonable capacitance stability over a limited temperature range.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5,560+ $0.0104 $57.8240
12,500+ $0.0092 $115.0000
21,430+ $0.0081 $173.5830
28,575+ $0.0081 $231.4575
35,715+ $0.0081 $289.2915
50,000+ $0.0069 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess