EN
  • EN
  • DE

AD4680BCPZ-RL

Part No AD4680BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16LFCSP / 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting Surface Mount
Base Product Number AD4680
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4680BCPZ-RLTR
Standard Package 5,000
Win Source Part Number 1318411-AD4680BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD4680BCPZ-RL CAD Model

Description

Introducing the AD4680BCPZ-RL Precision Op-Amp from Analog Devices Inc.

The AD4680BCPZ-RL is a state-of-the-art operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision op-amp is designed to offer a perfect blend of accuracy and reliability for a wide array of applications, including control systems, test equipment, and sensor interfaces.

Key Features

  • High Precision: The AD4680BCPZ-RL op-amp features a low offset voltage and drift over temperature, ensuring accurate signal amplification for critical applications.
  • Wide Supply Range: It operates with a supply voltage range that accommodates various system designs, allowing for flexible integration into both single-supply and dual-supply applications.
  • Low Noise: With its low noise specifications, the AD4680BCPZ-RL is ideal for high-fidelity audio applications and sensitive instrumentation that require clean signal amplification.
  • Robust Output Drive: It is capable of driving capacitive loads, making it suitable for buffering analog-to-digital converters (ADCs) and other reactive components.
  • Stability: The op-amp is designed to be stable with capacitive loads, ensuring consistent performance in a variety of circuit configurations.

Applications

The AD4680BCPZ-RL is well-suited for a range of applications, such as:

  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Instrumentation amplifiers
  • Professional audio equipment

Product Packaging

The AD4680BCPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package), which is designed for space-constrained applications. The package is RoHS compliant and is specified for the extended industrial temperature range, making it suitable for demanding environments.

Ordering Information

When ordering, the product is identified by the full part number AD4680BCPZ-RL, ensuring that you receive the genuine component with the quality and performance expected from Analog Devices Inc. For volume orders or specific packaging options, please contact Analog Devices or an authorized distributor for more information.

With its exceptional performance and versatility, the AD4680BCPZ-RL op-amp is an excellent choice for designers looking to enhance the precision and integrity of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess