EN
  • EN
  • DE

AD1582WBRTZ-R7

Part No AD1582WBRTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.24% SOT23-3 / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.24%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 70µVp-p
Noise - 10Hz to 10kHz 50µVrms
Voltage - Input 2.7V ~ 12V
Current - Supply 70µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AD1582
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350301-AD1582WBRTZ-R7
Ultra Librarian 3D Model Ultra Librarian AD1582WBRTZ-R7 CAD Model

Description

Overview of AD1582WBRTZ-R7 by Analog Devices Inc.

The AD1582WBRTZ-R7 is a high-precision, low-power, series voltage reference from Analog Devices Inc., an industry leader in high-performance semiconductors. This product is part of the AD1582 series, which is renowned for providing stable and accurate reference voltages for various applications, including precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Precision Voltage: The AD1582WBRTZ-R7 offers a fixed output voltage option of 2.5V, which is ideal for many analog circuits, ensuring accurate performance over a wide range of conditions.
  • Low Power Consumption: With a low quiescent current of only 25 µA (typical), this voltage reference is perfect for power-sensitive applications, helping to extend battery life in portable devices.
  • High Accuracy: The device features an initial accuracy of ±0.5% and a temperature coefficient of 25 ppm/°C (max), making it suitable for precision applications that require a stable voltage reference over varying temperatures.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, providing reliable performance in harsh environments.
  • Small Package: The AD1582WBRTZ-R7 comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications.
  • Stability: Long-term stability and low output noise enhance the overall performance of the reference voltage, contributing to the accuracy and reliability of the end application.

Applications

The AD1582WBRTZ-R7 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Precision data converters
  • Battery-powered devices
  • Portable medical instruments
  • Industrial control systems
  • Automotive electronics

Conclusion

Analog Devices Inc.'s AD1582WBRTZ-R7 is a reliable and precise voltage reference that offers a blend of accuracy, low power consumption, and small form factor, making it an excellent choice for designers who require a stable reference voltage in their circuits. Its robustness and versatility make it suitable for a wide array of applications, from portable devices to automotive systems, ensuring consistent performance across various industries.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess