EN
  • EN
  • DE

5962-9176401MXA

Part No 5962-9176401MXA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD V-OUT 28CDIP / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Base Product Number 5962-9176401
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 2156-5962-9176401MXA,ANAANA5962-9176401MXA
Standard Package 1
Win Source Part Number 1323154-5962-9176401MXA
Ultra Librarian 3D Model Ultra Librarian 5962-9176401MXA CAD Model

Description

Analog Devices Inc. presents the 5962-9176401MXA, a high-precision operational amplifier that delivers exceptional performance for a wide range of applications. This component is known for its reliability and robustness, making it a preferred choice for critical and demanding environments.

Key Features

  • High Accuracy: The 5962-9176401MXA offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification for sensitive applications.
  • Wide Bandwidth: It provides a broad frequency response, allowing it to handle a variety of signals without compromising the integrity of the waveform.
  • Low Noise: Designed with low noise characteristics, this operational amplifier minimizes interference, making it ideal for high-fidelity audio applications and precision instrumentation.
  • High Output Drive Capability: Capable of delivering high levels of current, this amplifier can drive heavy loads while maintaining signal quality.
  • Rugged Design: The 5962-9176401MXA is built to withstand harsh conditions, including extreme temperatures and high levels of radiation, suitable for aerospace and defense applications.
  • Hermetic Packaging: Encased in a hermetically sealed package, this product is protected from environmental factors such as moisture and dust, ensuring long-term stability and performance.

Applications

The versatility of the 5962-9176401MXA makes it an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • High-fidelity audio equipment
  • Aerospace and military systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet stringent industry standards. The 5962-9176401MXA is manufactured with the highest level of precision and undergoes rigorous testing to ensure reliability and performance in the most challenging conditions.

For detailed specifications, technical data, and application support, customers are encouraged to contact Analog Devices Inc. or visit their official website.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess