EN
  • EN
  • DE

TPD4004F (ELND,F)

Part No TPD4004F (ELND,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 376024-TPD4004F (ELND,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4004F (ELND,F) CAD Model

Description

The TPD4004F (ELND,F) is a high-side power switch IC from Toshiba Semiconductor and Storage, designed for automotive and industrial applications. It provides protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe and reliable operation. The device integrates a MOSFET and driver circuitry in a single package, simplifying design and reducing board space. The (ELND,F) likely denotes a specific packaging variant or manufacturing revision that may impact its thermal or electrical characteristics.

Applications:

  • Automotive body control modules
  • Industrial motor drivers
  • Solenoid drivers
  • Relay replacements
  • Programmable Logic Controllers (PLCs)

Features:

  • Overcurrent protection
  • Overtemperature protection
  • Undervoltage lockout (UVLO)
  • Short-circuit protection
  • Integrated MOSFET and driver
  • Diagnostic output
  • Specific packaging (ELND,F)

Benefits:

  • Enhanced system reliability due to comprehensive protection features.
  • Simplified design and reduced BOM cost due to integrated components.
  • Improved safety due to fault detection and shutdown mechanisms.
  • Reduced board space due to compact package.
  • Faster time-to-market due to ease of implementation.
  • Potentially optimized thermal or electrical characteristics due to packaging (ELND,F).

Additional Details:

The TPD4004F (ELND,F) typically comes in a surface-mount package. It features a diagnostic output that can be used to monitor the status of the switch, allowing for proactive fault detection and system maintenance. The overcurrent protection feature limits the current flowing through the switch in the event of a short circuit or overload, preventing damage to the device and the load. The overtemperature protection feature shuts down the switch if the junction temperature exceeds a certain threshold, protecting the device from thermal runaway. The undervoltage lockout feature prevents the switch from operating if the supply voltage is too low, ensuring reliable operation. Consult the datasheet for the specific impact of the (ELND,F) suffix on device parameters and handling requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess