The AMP04ESZ-R7 is a precision instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to offer excellent accuracy and ease of use for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.
Key Features:
- High Precision: The AMP04ESZ-R7 delivers outstanding precision with a very low input offset voltage and offset voltage drift, ensuring accurate signal amplification over a wide temperature range.
- Low Noise: It boasts a low noise density, making it ideal for applications that require a clean amplification of small signals.
- Single Supply Operation: This amplifier is capable of operating from a single supply, simplifying the power supply design and making it suitable for battery-operated devices.
- Flexible Gain Configuration: The gain can be easily configured with external resistors, allowing designers to tailor the amplifier's performance to their specific needs.
- Robust Output Stage: The AMP04ESZ-R7 features a high output drive capability, which is essential for driving heavy loads or long cables without compromising performance.
Applications:
- Medical Instrumentation
- Industrial Process Controls
- Precision Data Systems
- Strain Gage Amplifiers
- Transducer Interfaces
Product Specifications:
Parameter
Value
Supply Voltage
±2.3V to ±18V, or +4.6V to +36V
Input Offset Voltage
50µV Max
Input Offset Voltage Drift
0.6µV/°C Max
Gain Bandwidth Product
2MHz
Package
SOIC-8
With its high precision and flexibility, the AMP04ESZ-R7 from Analog Devices Inc. stands out as an excellent choice for any application requiring a reliable and accurate instrumentation amplifier. It is available in a compact SOIC-8 package, making it suitable for space-constrained applications.