Analog Devices Inc. introduces the AMP03, a high-precision, high-speed operational amplifier designed to satisfy a wide range of applications. The AMP03 features excellent dynamic response characteristics and is optimized for fast settling time, making it an ideal choice for data acquisition systems, filters, and high-speed integrators.
Key Features
- High Precision: The AMP03 boasts a low offset voltage and drift, ensuring accuracy and stability in high-precision applications.
- Fast Settling Time: With its rapid settling time, the AMP03 is perfectly suited for applications that require quick and accurate response.
- Wide Bandwidth: The device offers a wide bandwidth to accommodate a variety of signal frequencies, making it versatile for different use cases.
- Low Noise: Engineered to minimize noise, the AMP03 helps maintain signal integrity, which is critical in sensitive electronic equipment.
- High Output Drive Capability: The amplifier can drive high levels of current, allowing it to power a range of output devices directly.
Applications
- Data Acquisition Systems
- High-Speed Integrators
- Signal Conditioning
- Industrial Process Controls
- Precision Filters
Technical Specifications
Parameter
Value
Offset Voltage
Typically 0.25 mV
Offset Voltage Drift
Typically 2 µV/°C
Bandwidth
4 MHz
Settling Time
1.3 µs to 0.01%
Supply Voltage Range
±4.5 V to ±18 V
With its exceptional balance of precision, speed, and versatility, the AMP03 from Analog Devices Inc. stands out as a top-tier operational amplifier for engineers and designers who demand the best in their electronic components.