EN
  • EN
  • DE

ADXL356BEZ

Part No ADXL356BEZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 10-20G ANALOG 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Accelerometer X, Y, Z Axis ±10g, ±20g 1Hz ~ 1kHz 14-CLCC (6x6)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-CLCC
Case / Package 14-CLCC (6x6)
Family Name ADXL356
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860640-ADXL356BEZ
Ultra Librarian 3D Model Ultra Librarian ADXL356BEZ CAD Model

Description

ADXL356BEZ Precision Accelerometer by Analog Devices Inc.

The ADXL356BEZ is a high-precision, low-power, 3-axis MEMS accelerometer designed by Analog Devices Inc., a leader in high-performance analog technology. This state-of-the-art sensor offers outstanding 0g offset stability and sensitivity accuracy, making it an ideal choice for a wide range of applications, including industrial, medical, and aerospace instrumentation where precision is paramount.

Key Features:

  • Measurement Range: The ADXL356BEZ provides a selectable measurement range of ±10 g, ±20 g, or ±40 g, enabling versatile use across various dynamic environments.
  • High Resolution: With its low noise density, the device ensures high-resolution vibration measurement, which is critical for condition monitoring and predictive maintenance systems.
  • Temperature Stability: Designed to perform consistently across a wide temperature range, the ADXL356BEZ offers temperature stability for both 0g offset and sensitivity, ensuring reliable performance in changing environments.
  • Low Power Consumption: The accelerometer operates efficiently with low power consumption, making it suitable for battery-powered applications where longevity is essential.
  • Bandwidth: Users can select the bandwidth of the sensor via external capacitors, which allows for customization to specific application requirements.

Applications:

  • Inertial Measurement Units (IMUs)
  • Platform Stabilization Systems
  • Structural Health Monitoring
  • Seismic Imaging
  • Tilt Sensing
  • Vibration Analysis and Monitoring

The ADXL356BEZ is housed in a compact LFCSP (LGA) package, which is conducive to space-constrained designs without compromising on performance. Its robust design ensures high shock survival, and the device is RoHS compliant, adhering to environmental standards.

With its exceptional precision, reliability, and versatility, the ADXL356BEZ from Analog Devices Inc. stands out as a superior solution for engineers and designers seeking to integrate accurate acceleration sensing into their projects.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4778 $82.4778
2+ $67.6741 $135.3482
3+ $65.5593 $196.6779
4+ $63.4445 $253.7780
5+ $61.3296 $306.6480
6+ $54.9852 $329.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess