EN
  • EN
  • DE

ADW68215YRZ-RL

Part No ADW68215YRZ-RL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816837-ADW68215YRZ-RL
Ultra Librarian 3D Model Ultra Librarian ADW68215YRZ-RL CAD Model

Description

ADW68215YRZ-RL by Analog Devices Inc.

The ADW68215YRZ-RL from Analog Devices Inc. stands out as a state-of-the-art integrated circuit designed to meet the demanding needs of sophisticated electronic systems. This high-performance component is tailored for use in a wide range of applications, from advanced communication systems to precision instrumentation and control processes.

Key Features:

  • Precision Performance: The ADW68215YRZ-RL is engineered to deliver precise and reliable performance, which is crucial for systems that require accuracy and stability.
  • High-Speed Operation: With its ability to operate at high speeds, this IC facilitates rapid data processing and communication, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADW68215YRZ-RL is designed to be power-efficient, helping to reduce the overall energy consumption of the systems it is integrated into.
  • Durability: Manufactured by Analog Devices Inc., a leader in semiconductor design, this product is built to last and withstand the rigors of continuous operation in various environments.
  • Compact Design: The compact footprint of the ADW68215YRZ-RL allows for its use in space-constrained applications, providing powerful performance without the need for a large physical space.

Applications:

The versatility of the ADW68215YRZ-RL makes it suitable for a diverse array of applications:

  • Telecommunications Infrastructure
  • Wireless Networks
  • Industrial Control Systems
  • Medical Imaging Equipment
  • Aerospace and Defense Electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADW68215YRZ-RL is no exception. It is manufactured under stringent quality control standards, ensuring that each component meets the high expectations of customers in terms of performance and reliability. With the ADW68215YRZ-RL, designers and engineers can be confident in the integration of a top-tier product into their electronic systems.

Part Number: ADW68215YRZ-RL

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7761 $77.3283
6+ $21.1504 $126.9024
9+ $20.4885 $184.3965
12+ $19.8279 $237.9348
16+ $19.1672 $306.6752
21+ $17.1841 $360.8661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess