EN
  • EN
  • DE

TPA6203A1CQVR

Part No TPA6203A1CQVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219692-TPA6203A1CQVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6203A1CQVR CAD Model

Description

The TPA6203A1CQVR is a high-fidelity audio power amplifier from the renowned semiconductor manufacturer, Texas Instruments. This compact, efficient amplifier is designed for portable electronics where space is at a premium and power efficiency is crucial. Its advanced design ensures crystal-clear sound reproduction, making it an ideal choice for a wide range of audio applications.

Key Features

  • Power Output: The TPA6203A1CQVR can deliver 1.25 W into 8 Ω loads with less than 1% distortion (THD+N), making it powerful enough for personal audio devices.
  • Supply Voltage: It operates on a supply voltage ranging from 2.5 V to 5.5 V, which allows for flexible integration into various circuit designs.
  • Efficiency: With its patented Class-AB architecture, the device offers a high level of efficiency, reducing power consumption and extending battery life in portable applications.
  • Thermal and Short-Circuit Protection: The amplifier includes built-in thermal and short-circuit protection features to safeguard the device under abnormal conditions.
  • Surface-Mount Package: The TPA6203A1CQVR comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the TPA6203A1CQVR makes it suitable for a variety of audio applications, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablets and Ultrabooks
  • GPS Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPA6203A1CQVR is no exception. It is designed and manufactured to meet the high standards expected from TI products, ensuring stable performance and longevity in consumer electronics.

Summary

In summary, the TPA6203A1CQVR from Texas Instruments is an exceptional audio amplifier that combines power, efficiency, and compactness. Whether it's for personal audio or portable multimedia devices, this amplifier is engineered to deliver outstanding sound quality and reliable operation in a miniature footprint.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess