EN
  • EN
  • DE

ADV7619KSVZ

Part No ADV7619KSVZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC RECEIVER DUAL PORT 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Receiver
Applications HDTV
Mounting SMD (SMT)
Case / Package 128-TQFP-EP (14x14)
Win Source Part Number 083308-ADV7619KSVZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7619KSVZ CAD Model

Description

The ADV7619KSVZ from Analog Devices Inc. is a high-performance HDMI receiver that integrates a multitude of features to provide a versatile and powerful solution for high-definition audio and video applications. This integrated circuit is designed to simplify the design and implementation of systems requiring the reception and decoding of HDMI signals.

Key Features

  • Multi-format Input Support: Capable of receiving a wide range of video formats, including 3D formats and deep color modes, ensuring compatibility with the latest video sources.
  • Advanced Audio Processing: Supports multiple audio formats, including high-definition audio standards such as Dolby TrueHD and DTS-HD Master Audio, delivering an immersive sound experience.
  • Integrated Equalizer: Features an on-chip equalizer that compensates for signal degradation caused by long cable runs, preserving signal integrity.
  • Content Protection: Equipped with HDCP 1.4 support, it ensures secure transmission of protected content, complying with the latest industry standards.
  • Low Power Operation: Designed with power efficiency in mind, the ADV7619KSVZ operates with low power consumption, making it suitable for energy-conscious applications.
  • Multiple Outputs: Offers a variety of output formats, including HDMI, DVI, and 3G-SDI, providing flexibility in interfacing with different display and processing units.

Applications

The versatility of the ADV7619KSVZ makes it an ideal choice for a broad range of applications. It is commonly used in digital TVs, AV receivers, digital signage, and professional video processing equipment. Its ability to handle high bandwidth and provide high-quality audio and video makes it a preferred component in home theater systems, conference room presentations, and interactive displays.

Package and Quality

Supplied in a LQFP (Low-profile Quad Flat Package), the ADV7619KSVZ is designed for surface-mount technology, allowing for compact and reliable integration into various electronic assemblies. Analog Devices Inc. ensures high manufacturing standards, providing customers with a product that meets stringent quality and performance criteria.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1696 $64.6784
8+ $13.2674 $106.1392
12+ $12.8528 $154.2336
17+ $12.4382 $211.4494
21+ $12.0236 $252.4956
28+ $10.7797 $301.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,992 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess